EN
  • EN
  • DE

LM2904-SR

Part No LM2904-SR
Manufacturer 3Peak
Catalog OEM Parts (J - L)
Description Dual, 36-V, 1.2-MHz operational amplifier with -40°C to 125°C operation 8-SOIC -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1069930-LM2904-SR
Categories OEM Parts(J-L)
Manufacturer 3Peak
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LM2904-SR CAD Model

Description

The LM2904-SR is a dual operational amplifier (op-amp) manufactured by 3Peak. It contains two independent, high-gain operational amplifiers designed to operate from a single power supply over a wide voltage range. It is commonly used in various analog signal processing applications due to its versatility and ease of use.

Applications:

  • General Purpose Amplification
  • Signal Conditioning
  • Active Filters
  • Audio Amplifiers
  • Instrumentation

Features:

  • Dual Operational Amplifier: Contains two independent op-amps in a single package.
  • Single Supply Operation: Operates from a single supply voltage ranging from 3V to 36V (or ±1.5V to ±18V with dual supplies).
  • Low Input Offset Voltage: Ensures accurate signal amplification.
  • High Open-Loop Gain: Provides excellent signal amplification capabilities.
  • Internal Frequency Compensation: Simplifies circuit design.
  • Short Circuit Protection: Protects the device from damage due to output short circuits.

Benefits:

  • Versatile: Suitable for a wide range of applications due to its single-supply operation and high-performance characteristics.
  • High Accuracy: Low input offset voltage ensures accurate signal amplification.
  • Simplified Design: Internal frequency compensation simplifies circuit design and reduces the need for external components.
  • Cost-Effective: Integrates two op-amps into a single package, reducing board space and component cost.
  • Robust: Short circuit protection enhances the device's reliability and protects it from damage.

Additional Details:

The LM2904-SR is a reliable and cost-effective solution for a variety of analog signal processing needs. Its single-supply operation simplifies design, while its low input offset voltage and high open-loop gain ensure accurate signal amplification. The device is internally frequency compensated, which further simplifies design and reduces the need for external components. The short-circuit protection feature protects the device from damage due to output short circuits, enhancing its reliability. This dual op-amp is a popular choice for a wide range of applications, from simple amplifiers to more complex signal conditioning circuits.

You May Also Be Interested in

L-com
Sma Male to N Female Bulkhead Using CA-100 Coax, 3
Need more? Email Us
Taiyo Yuden
Ytulq Lb C3225 T2R2MR
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Samsung
Need more? Email Us
Hewlett Packard
Aruba Airwave DL360 ENT HW Appliance
Need more? Email Us
Schneider Electric
Schneider Electric Contactor Coil - For Use w/ LC1F265, LC1F330 & TeSys F | Part #LX4FG024
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
850+ $0.0681 $57.8850
2,085+ $0.0554 $115.5090
3,195+ $0.0543 $173.4885
4,445+ $0.0520 $231.1400
5,685+ $0.0508 $288.7980
7,695+ $0.0450 $346.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 850 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess