EN
  • EN
  • DE

THS7364IPW

Part No THS7364IPW
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Video Amps and Modules
Description 6-Channel Video Amplifier with 3 SD and 3 Full-HD Filters with 6-dB Gain
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Applications Buffer
Output Type Rail-to-Rail
Number of Circuits 6
-3db Bandwidth 9.5MHz
SR - Slew Rate 100 V/μs
Operating Supply Current 24.5mA
Output Current per Channel 90mA
Dual Supply Voltage (±) 2.6 V ~ 5.5 V
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 1267255-THS7364IPW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name THS7364
Introduction Date May 01, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian THS7364IPW CAD Model

Description

The THS7364IPW is a versatile and high-quality video amplifier integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This advanced IC is specifically tailored for video applications requiring high levels of performance, including filtering and buffering capabilities.

Key Features:

  • 6-Channel Integration: The THS7364IPW features six independent channels, making it ideal for composite, component, or RGB video signals, as well as for SDTV, HDTV, and other high-definition multimedia interfaces.
  • Integrated Low-Pass Filters: Each channel includes a programmable low-pass filter to minimize aliasing and noise, ensuring a clean signal for the best possible image quality.
  • Software-Selectable Modes: This amplifier offers flexibility with software-selectable modes for different video standards, including AC or DC coupling, full or bypassed filter operation, and high-impedance output for power savings when not in use.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range of 3.3V to 5V, accommodating various system requirements.
  • Robust ESD Protection: The device provides excellent electrostatic discharge (ESD) protection, ensuring reliability and longevity in consumer electronics applications.

Applications:

The THS7364IPW is designed to be a go-to solution for a range of video processing applications. It is particularly well-suited for:

  • Video capture and playback systems
  • Set-top boxes and video recorders
  • Personal video recorders (PVRs)
  • Video conferencing equipment
  • Security and surveillance systems

Package and Availability:

The THS7364IPW is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is designed for space-saving on printed circuit boards, making it an excellent choice for compact electronic designs. Texas Instruments provides comprehensive technical support and documentation, ensuring that integrating the THS7364IPW into your project is as seamless as possible.

With its combination of performance, versatility, and reliability, the THS7364IPW from Texas Instruments stands out as an essential component for developers looking to create high-quality video systems.

You May Also Be Interested in

NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8VSSOP
Lowest to $2.9184
Harris Corporation
Video Amp 1 Video
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
3 CHANNEL CONVERGENCE CORRECTION / Video Amp
Need more? Email Us
Renesas Electronics America
IC AMP DRIVER 16QSOP / Video Amp 3 Driver 16-QSOP
Lowest to $9.3844
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8DMP
Lowest to $3.0261

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9504 $50.7104
63+ $1.6004 $100.8252
97+ $1.5504 $150.3888
134+ $1.5004 $201.0536
173+ $1.4503 $250.9019
231+ $1.3003 $300.3693
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess