EN
  • EN
  • DE

TPS7A4901DGNT

Part No TPS7A4901DGNT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 1.194V to 33V 0.15A 8-Pin HVSSOP EP T/R / IC REG LDO ADJ 0.15A 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage 35V
Nominal Output Voltage (Min/Fixed) 1.194V
Maximum Output Voltage 33V
Dropout Voltage-Max 0.45V @ 1A
Output Current 150mA
Operating Supply Current 100μA to 800μA
PSRR 78dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.194 V to 33 V
Voltage - Dropout (Typical) 0.333V @ 150mA
Mounting SMD (SMT)
Case / Package 8-MSOP-PowerPad
Win Source Part Number 081801-TPS7A4901DGNT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Audio, Consumer Electronics, Defence, Military & Aerospace, Industrial, Power Management, Sensing & Instrumentation, Test & Measurement
Family Name TPS7A49
Introduction Date October 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TPS7A4901DGNT CAD Model

Description

Overview of Texas Instruments TPS7A4901DGNT

The TPS7A4901DGNT is a high-precision, low-dropout voltage regulator designed by Texas Instruments to cater to a wide array of applications requiring a stable and clean power supply. This regulator is capable of delivering a continuous current of up to 150 mA and is optimized for high-accuracy, low-noise operations, making it an excellent choice for sensitive analog circuits, RF applications, and post-regulation for switching power supplies.

Key Features

  • Output Voltage Range: The TPS7A4901DGNT offers an adjustable output voltage range from 1.2 V to 5.5 V, which can be set with external resistors. This flexibility allows designers to use the same part for different voltage requirements, simplifying inventory and design considerations.
  • Low Dropout: With a low dropout voltage, this regulator maintains its ability to provide a stable output even when the input-to-output voltage differential is minimal, enhancing the efficiency of the overall system.
  • Low Noise: The device exhibits an exceptionally low output noise of 17 μVRMS over a 10 Hz to 100 kHz bandwidth, which is crucial for RF and precision analog applications that demand a noise-free power supply.
  • High Accuracy: The output voltage is highly accurate with a tolerance of only ±1% over line, load, and temperature variations, ensuring reliable and consistent performance.
  • Thermal Protection: TPS7A4901DGNT includes an over-temperature protection feature that safeguards the device and the system from damage due to excessive heat.
  • Stability: The regulator is stable with ceramic capacitors, which are preferred in modern electronic designs due to their small size and reliability.

Applications

The TPS7A4901DGNT is versatile and can be used in a multitude of applications, such as:

  • High-precision analog circuits
  • RF and wireless infrastructure
  • Medical equipment
  • Test and measurement systems
  • Post-regulation for switching power supplies

With its combination of features, the TPS7A4901DGNT from Texas Instruments is a robust solution for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
STMicroelectronics
3A, VERY LOW DROP VOLTAGE REGULATORS | IC REG LINEAR 1.8V 3A P2PAK-4
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1792 $53.0640
95+ $1.1045 $104.9275
145+ $1.0672 $154.7440
205+ $0.9926 $203.4830
265+ $0.9553 $253.1545
330+ $0.9180 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,980 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess