EN
  • EN
  • DE

TPS7A6401QPWPRQ1

Part No TPS7A6401QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 14HTSSOP / Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 14-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer Texas Instruments
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 2.5V
Voltage - Output (Max) 7V
Voltage Dropout (Max) 0.5V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 35 µA
PSRR 60dB ~ 30dB (100Hz ~ 150kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO), Watchdog
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 14-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 14-HTSSOP
Base Product Number TPS7A6401
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number TPS7A6401QPWPRQ1-ND,296-37003-6,-296-37003-1-ND,296-37003-1,296-37003-2,2156-TPS7A6401QPWPRQ1,TEXTISTPS7A6401QPWPRQ1,-296-37003-1
Standard Package 2,000
Win Source Part Number 1317104-TPS7A6401QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS7A6401QPWPRQ1 CAD Model

Description

Overview of TPS7A6401QPWPRQ1 from Texas Instruments

The TPS7A6401QPWPRQ1 is a high-performance, low-dropout regulator (LDO) from Texas Instruments, designed to meet the stringent requirements of automotive and industrial applications. This advanced power management integrated circuit (IC) provides a stable and reliable voltage supply, ensuring optimal performance of electronic systems in challenging environments.

Key Features

  • Output Voltage Range: The device offers a flexible output voltage range, which can be configured to meet the specific demands of various applications.
  • High Output Current: Capable of delivering up to 500 mA of output current, the TPS7A6401QPWPRQ1 can power a wide array of components, from microcontrollers to sensors.
  • Low Dropout Voltage: Its low dropout voltage ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving system efficiency.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding the electronic system against potential damage from overheating or excessive current draw.
  • Stable Operation: With excellent line and load regulation, the LDO maintains a stable output voltage despite variations in input voltage or load, contributing to the reliable performance of the end application.
  • Wide Temperature Range: Designed to operate over a broad temperature range, the TPS7A6401QPWPRQ1 is suitable for automotive and industrial environments that experience extreme temperatures.

Applications

The robust design and versatile features of the TPS7A6401QPWPRQ1 make it an ideal choice for a variety of applications, including:

  • Automotive infotainment and telematics systems
  • Industrial control modules
  • Power supplies for sensors and analog circuits
  • Microcontroller power supplies

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TPS7A6401QPWPRQ1 is no exception. It is designed to meet the rigorous standards required for automotive qualification (Q1), ensuring high reliability and performance consistency. This LDO is a dependable choice for designers looking to create systems that require stable power under varying conditions.

For more detailed information, including specific voltage options, package types, and ordering information, please refer to the official Texas Instruments datasheet for the TPS7A6401QPWPRQ1.

You May Also Be Interested in

Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2103 $50.8369
56+ $1.8136 $101.5616
86+ $1.7569 $151.0934
118+ $1.7003 $200.6354
153+ $1.6436 $251.4708
204+ $1.4736 $300.6144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,940 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess