EN
  • EN
  • DE

TPS7A7001DDA

Part No TPS7A7001DDA
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description Very Low Input, Very Low Dropout, 2-Amp Regulator With EnableQ | IC REG LIN POS ADJ 2A 8SO PWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Adjustable
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 0.9V
Maximum Output Voltage 5V
Maximum Dropout Voltage 0.38V at 2A
Output Current 2A
Current - Quiescent (Iq) 3mA
Control Features Enable
Protection Features Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Family Part Number TPS7A7001
Manufacturer Pack Quantity 75
MSL Level 2 (1 Year)
Win Source Part Number 1273677-TPS7A7001DDA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7A7001DDA CAD Model

Description

Product Overview: TPS7A7001DDA from Texas Instruments

The TPS7A7001DDA is a high-performance, low-dropout linear regulator (LDO) from Texas Instruments (TI), designed to deliver outstanding regulation and operational excellence in a variety of applications. With its advanced design and robust feature set, this LDO caters to the needs of sensitive analog circuits, RF applications, and post-regulation for switching power supplies.

Key Features

  • Output Voltage Range: The TPS7A7001DDA offers an adjustable output voltage range from 0.8 V to 3.95 V, allowing for a wide range of use cases and flexibility in circuit design.
  • High Output Current: Capable of delivering up to 2 A of continuous output current, this LDO can power a variety of components without compromising performance.
  • Low Dropout Voltage: With a low dropout voltage, this regulator maintains efficient operation even when the input-to-output voltage differential is minimal, making it ideal for battery-powered devices.
  • Excellent Load and Line Transient Response: The device ensures stable output voltage levels despite variations in load and input voltage, which is critical for maintaining the performance of sensitive electronics.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and overcurrent protection safeguard the device and the system from potential damage due to excessive heat or current.
  • Stable with Low-ESR Capacitors: The TPS7A7001DDA is designed to be stable with ceramic capacitors that have low equivalent series resistance (ESR), providing more options for output capacitance and helping to reduce the overall solution size.

Applications

The versatility of the TPS7A7001DDA makes it suitable for a broad spectrum of applications, including:

  • High-precision analog circuits
  • RF and wireless infrastructure
  • FPGAs, DSPs, and microprocessors
  • Post-regulation for switch-mode power supplies
  • Automotive infotainment and telematics

Package and Reliability

The TPS7A7001DDA is available in a compact 3mm x 3mm SON-8 package, which is suitable for space-constrained applications. It is characterized for operation from –40°C to 125°C, ensuring reliable performance across a wide range of temperatures.

With its combination of features, the TPS7A7001DDA from Texas Instruments is an excellent choice for designers looking for a reliable and high-quality power management solution.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4087 $51.0875
265+ $0.3829 $101.4685
410+ $0.3699 $151.6590
585+ $0.3441 $201.2985
760+ $0.3311 $251.6360
945+ $0.3182 $300.6990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,599 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess