EN
  • EN
  • DE

TPS7B6701QPWPRQ1

Part No TPS7B6701QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 450-mA High-Voltage Ultra-Low IQ Low-Dropout Regulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 40V
Output Voltage 1.5V
Output Voltage MAX 18V
Voltage Dropout (Maximum) 0.3V @ 200mA
Output Current 450mA
Operating Supply Current 25μA ~ 35μA
PSRR 60dB ~ 40dB (100Hz ~ 100kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO)
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Manufacturer Package 20-HTSSOP
Win Source Part Number 1273682-TPS7B6701QPWPRQ1
Manufacturer Homepage www.ti.com
Family Name TPS7B6701-Q1
Introduction Date November 27, 2013
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS7B6701QPWPRQ1 CAD Model

Description

The TPS7B6701QPWPRQ1 is a robust automotive-grade low-dropout regulator (LDO) designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This advanced power management integrated circuit (IC) is specifically engineered to meet the rigorous demands of automotive applications, ensuring reliable performance in a variety of systems.

This LDO is capable of delivering a continuous output current of up to 300mA while maintaining a low dropout voltage, which makes it an excellent choice for maintaining stable voltage in power-sensitive circuits. The TPS7B6701QPWPRQ1 operates over a wide input voltage range, accommodating the fluctuations commonly found in automotive power systems.

One of the key features of this product is its high level of protection. The TPS7B6701QPWPRQ1 is equipped with thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring the safety and longevity of the device under harsh conditions. Additionally, the LDO is designed with a low quiescent current, which is ideal for battery-operated applications where power efficiency is critical.

Key Features:

  • Automotive grade product with AEC-Q100 qualification
  • Wide input voltage range suitable for automotive environments
  • Low dropout voltage for efficient operation
  • Continuous output current of up to 300mA
  • Thermal shutdown and overcurrent protection
  • Under-voltage lockout to prevent deep battery discharge
  • Low quiescent current ideal for power conservation
  • Stable with low-ESR ceramic capacitors

The TPS7B6701QPWPRQ1 is available in a compact PowerPAD™ thermally enhanced package, which is designed to improve heat dissipation, a critical aspect for maintaining performance and reliability in thermally challenging environments. Its small footprint makes it a suitable choice for space-constrained applications.

Whether used in powertrain systems, infotainment, or advanced driver assistance systems (ADAS), the TPS7B6701QPWPRQ1 from Texas Instruments provides the performance and reliability necessary for modern automotive applications. Its robust design and comprehensive protection features make it a go-to solution for engineers looking to enhance system stability and extend product lifespan.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Panasonic
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Panasonic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2944 $51.7760
95+ $1.0621 $100.8995
150+ $1.0289 $154.3350
205+ $0.9957 $204.1185
260+ $0.9625 $250.2500
350+ $0.8629 $302.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,585 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess