EN
  • EN
  • DE

TPS7H3301HKR/EM

Part No TPS7H3301HKR/EM
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Special Purpose
Description RADIATION-HARDENED QMLV, 2.3-V T / * Voltage Regulator IC Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Texas Instruments
Series *
Package Tube
Standard Package 1
MSL Level Not Applicable
Win Source Part Number 1341683-TPS7H3301HKR/EM
Ultra Librarian 3D Model Ultra Librarian TPS7H3301HKR/EM CAD Model

Description

The TPS7H3301HKR/EM is a sophisticated power management integrated circuit (PMIC) from Texas Instruments, designed to cater to the demanding needs of high-performance electronics. This robust component is an ideal choice for applications requiring efficient power distribution and thermal management.

Key Features

  • High Efficiency: The device boasts a high level of efficiency, which not only conserves energy but also minimizes heat generation, ensuring the longevity of electronic components.
  • Voltage Regulation: It features precise voltage regulation capabilities, providing stable power to sensitive electronics, which is crucial for maintaining performance and reliability.
  • Thermal Protection: The TPS7H3301HKR/EM includes thermal protection features that prevent overheating, safeguarding the device and associated electronics from thermal damage.
  • Compact Footprint: With its compact form factor, this PMIC can easily fit into space-constrained applications, making it a versatile solution for a wide range of electronic devices.

Applications

The versatility of the TPS7H3301HKR/EM allows it to be used in a diverse array of applications, including:

  • Telecommunications equipment
  • Networking hardware
  • Enterprise solutions
  • Data storage systems
  • High-performance computing

Technical Specifications

Parameter Value
Input Voltage Range Specific to product series
Output Voltage Range Adjustable based on application
Operating Temperature -40°C to 125°C
Package / Case PowerPAD™

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the TPS7H3301HKR/EM is no exception. Manufactured to the highest standards, this PMIC ensures stable performance over its entire operating range and is designed to meet the rigorous demands of industrial and commercial applications.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess