EN
  • EN
  • DE
  • IT

TPS80032A2F8YFFR

Part No TPS80032A2F8YFFR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Fully Integrated Power Management With Power Path and Battery Charger
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1273688-TPS80032A2F8YFFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS80032A2F8YFFR CAD Model

Description

The TPS80032A2F8YFFR is a high-performance integrated circuit (IC) from Texas Instruments, renowned for its innovative solutions in the semiconductor industry. This particular product is a testament to their commitment to providing advanced technology that meets the needs of modern electronic applications.

Key Features

  • High Efficiency: The TPS80032A2F8YFFR is designed to offer maximum power efficiency, which is crucial for battery-powered devices, ensuring longer operation times between charges.
  • Low Dropout (LDO): It features a low dropout voltage, making it an ideal choice for applications that require a stable power supply even when the input voltage is close to the output voltage.
  • Versatility: This IC can be used in a variety of applications, including but not limited to, mobile phones, personal electronics, and portable medical devices due to its compact size and power efficiency.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to engineers and allowing the IC to cater to specific requirements of different circuits and systems.
  • Thermal Protection: It includes built-in thermal protection features that prevent the device from overheating, ensuring reliability and a longer lifespan for the product.

Applications

The TPS80032A2F8YFFR is suitable for a wide range of applications, particularly where power efficiency and space constraints are of paramount importance. Some of the typical applications include:

  • Smartphones and Tablets
  • Wireless Communication Devices
  • Portable Gaming Systems
  • Digital Cameras and Audio Devices
  • Wearable Technology

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that pass rigorous testing and quality control procedures. The TPS80032A2F8YFFR is built to meet the industry's highest standards, ensuring that it performs consistently over time and under various conditions.

Environmental Considerations

As an environmentally responsible company, Texas Instruments designs products like the TPS80032A2F8YFFR to comply with international standards for energy efficiency and hazardous substances, contributing to the sustainability of electronic products.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess