EN
  • EN
  • DE

TPS81256SIPT

Part No TPS81256SIPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5V 9USIP  /  Boost Switching Regulator IC Positive Fixed 5V 1 Output 9-SMD Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel (TR)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 5V
Frequency - Switching 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 9-SMD Module
Supplier Device Package 9-uSIP (2.6x2.9)
Base Product Number TPS81256
MSL Level 2 (1 Year)
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TPS81256SIPT,TEXTISTPS81256SIPT,296-34854-2
Standard Package 250
Win Source Part Number 984854-TPS81256SIPT
Ultra Librarian 3D Model Ultra Librarian TPS81256SIPT CAD Model

Description

The TPS81256SIPT is a high-efficiency, synchronous boost converter that is part of Texas Instruments' extensive portfolio of power management integrated circuits. Designed for small, portable electronics, this compact module integrates a complete power solution that minimizes the need for external components, thereby simplifying the design process and reducing overall system footprint.

With its wide input voltage range of 2.5V to 6V, the TPS81256SIPT is versatile enough to be powered from various sources, including single-cell Li-Ion batteries, making it an ideal choice for handheld devices. The device can provide an adjustable output voltage up to 5.5V, allowing designers to tailor the power supply to the specific needs of their application.

The converter boasts a high efficiency of up to 96%, which is achieved through its synchronous switching topology. This efficiency reduces power loss and heat generation, thus enhancing the reliability and battery life of the end product. Additionally, the TPS81256SIPT features a 4MHz fixed switching frequency, which enables the use of small, low-profile inductors and capacitors, further contributing to the compactness of the overall design.

Texas Instruments has equipped the TPS81256SIPT with a range of protective features to ensure the longevity and safety of both the converter and the device it powers. These include over-temperature protection, input undervoltage lockout, and output overvoltage protection. The device also includes a Power Save Mode, which reduces quiescent current during light load operations, thereby increasing the efficiency and battery life in portable applications.

The TPS81256SIPT comes in a small 3x3mm 10-pin QFN package, which is ideal for space-constrained applications. Its performance and compact form factor make it suitable for a wide range of products, including smartphones, tablets, digital cameras, and other portable electronics that demand efficient power conversion.

In summary, the TPS81256SIPT from Texas Instruments is a powerful, efficient, and versatile boost converter solution that meets the rigorous demands of modern portable electronics. Its integrated features and high efficiency make it a go-to choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5699 $52.9893
15+ $7.0908 $106.3620
22+ $6.8512 $150.7264
32+ $6.3721 $203.9072
41+ $6.1326 $251.4366
51+ $5.8930 $300.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,390 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess