EN
  • EN
  • DE
  • IT

TPS8268105SIPR

Part No TPS8268105SIPR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 1.05V / Non-Isolated PoL Module DC DC Converter 1 Output 1.05V 1.6A 2.5V - 5.5V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series MicroSip™
Package Tape & Reel (TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 1.05V
Voltage - Output 2 -
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 1.6A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 90%
Mounting Type Surface Mount
Package / Case 9-SMD Module
Size / Dimension 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm)
Supplier Device Package 9-USIP
Base Product Number TPS8268105
Moisture Sensitivity Level (MSL) 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 3,000 pcs
Win Source Part Number 1383702-TPS8268105SIPR
Ultra Librarian 3D Model Ultra Librarian TPS8268105SIPR CAD Model

Description

Product Overview: TPS8268105SIPR by Texas Instruments

The TPS8268105SIPR is a highly-integrated power solution module from Texas Instruments (TI), designed to streamline the power supply design for space-constrained applications. This microSiP™ (system-in-package) module is a testament to TI's commitment to innovation in power management technology, delivering high efficiency and performance in a compact footprint.

Key Features

  • High Efficiency: The TPS8268105SIPR boasts a high efficiency that is optimized for low-power operations. This makes it an excellent choice for battery-powered devices, where power conservation is paramount.
  • Integrated Inductor: One of the standout features of this module is the integration of a high-quality inductor. This not only simplifies the design process by reducing the number of external components required but also saves on board space.
  • Adjustable Output Voltage: Flexibility is key in power management, and the TPS8268105SIPR offers an adjustable output voltage range. This allows designers to tailor the power supply to the needs of the specific application.
  • Low Quiescent Current: The module is designed to draw minimal quiescent current, which is essential for extending the battery life of portable devices.
  • Fast Transient Response: The TPS8268105SIPR is designed to respond quickly to changes in load, which helps maintain a stable output voltage during sudden shifts in power demand.

Applications

Due to its small size and high efficiency, the TPS8268105SIPR is ideal for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Wireless power transmission systems
  • Portable medical devices
  • Internet of Things (IoT) devices

Technical Specifications

The TPS8268105SIPR operates with an input voltage range of 2.3V to 4.8V, making it compatible with a variety of power sources. The output voltage is adjustable via an external resistor divider, providing designers with the flexibility to set the voltage to their specific requirements. The module's small 2.3mm x 2.9mm x 1.0mm MicroSiP package is a space-saving solution for the most compact electronic designs.

With the TPS8268105SIPR, Texas Instruments continues to push the boundaries of power management technology, offering a mix of high performance, reliability, and design convenience that can help bring your next project to life with efficiency and ease.

You May Also Be Interested in

Traco Power
DC DC CONVERTER 24V 15W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 198W
Lowest to $5.4849
Vicor Corporation
DC DC CONVERTER 3.3V 75W
Need more? Email Us
Panasonic
DC DC CONVERTER 28V
Need more? Email Us
Pololu Corporation
6V STEPUP VREG U3V40F6
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Lowest to $5.3557
Vicor Corporation
DC DC CONVERTER 5V 150W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 0.591-6V 50W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2686 $58.8348
42+ $2.6820 $112.6440
65+ $2.5981 $168.8765
90+ $2.5143 $226.2870
116+ $2.4305 $281.9380
155+ $2.1791 $337.7605
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess