EN
  • EN
  • DE

TPS8268180SIPT

Part No TPS8268180SIPT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 1.8V 1.6A SYNC 9SIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 2.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 1.8V
Output Current 1.6A
Frequency - Switching 5.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 9-USIP
Win Source Part Number 1113586-TPS8268180SIPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS8268180SIPT CAD Model

Description

The TPS8268180SIPT is a state-of-the-art, fully integrated power management solution from Texas Instruments, designed to provide a high level of efficiency and reliability for space-constrained applications. This innovative MicroSiP™ step-down converter is an ideal choice for portable and battery-powered devices, where power efficiency and board space are critical considerations.

Key Features and Benefits

  • High Efficiency: The TPS8268180SIPT boasts an impressive efficiency rate, which helps to extend battery life in portable devices. Its advanced design enables efficient power conversion, minimizing heat generation and power loss.
  • Integrated Inductor: With an integrated inductor, this module simplifies the design process, reduces external component count, and saves valuable PCB space, making it perfect for compact systems.
  • Low Quiescent Current: The device features a low quiescent current, which is crucial for battery-powered applications, as it reduces the amount of power consumed when the device is in standby mode.
  • Adjustable Output Voltage: It offers a versatile range of output voltage options, making it suitable for powering various ICs and peripherals within an electronic system.
  • Fast Transient Response: The TPS8268180SIPT is designed to provide a quick transient response, ensuring stable performance even during rapid changes in load conditions.

Applications

The TPS8268180SIPT is suitable for a wide range of applications, particularly where efficiency and space savings are paramount. It is commonly used in:

  • Smartphones and Tablets
  • Wearable Technology
  • Wireless Communication Devices
  • Portable Medical Equipment
  • IoT Devices

Technical Specifications

With a compact footprint, the TPS8268180SIPT provides a fixed output voltage of 1.8V with an output current of up to 600mA. Its input voltage range is from 2.3V to 4.8V, making it versatile for various battery technologies. The device operates at a 2.4MHz fixed switching frequency, which allows for small external components and reduces the solution size.

Conclusion

The Texas Instruments TPS8268180SIPT is a powerful, compact, and efficient power solution that meets the demands of modern portable electronics. By integrating key power components, it not only simplifies the design process but also enhances overall system performance, making it an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2286 $51.6576
38+ $2.6491 $100.6658
59+ $2.5663 $151.4117
81+ $2.4835 $201.1635
105+ $2.4007 $252.0735
140+ $2.1524 $301.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess