EN
  • EN
  • DE

TPS82693SIPR

Part No TPS82693SIPR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BUCK SYNC 2.85V 0.5A 8USI
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series MicroSip?
Packaging Reel(TR)
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.3V
Voltage - Input (Max) 4.8V
Voltage - Output 1 2.85V
Current - Output (Max) 800mA
Applications ITE (Commercial)
Features OCP, OTP, UVLO
Mounting Style SMD/SMT
Package 8-BGA
Size / Dimension 0.11" L x 0.09" W x 0.04" H (2.9mm x 2.3mm x 1.0mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 95%
Win Source Part Number 143822-TPS82693SIPR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS82693SIPR CAD Model

Description

Product Overview: TPS82693SIPR by Texas Instruments

The TPS82693SIPR is a highly-integrated power management solution from Texas Instruments, designed to cater to the needs of ultra-low-power applications. This compact module is part of TI's extensive range of power management integrated circuits, and it is specifically engineered to deliver efficient, reliable performance in a small footprint.

At the heart of the TPS82693SIPR is a step-down converter with a fixed-frequency synchronous switching regulator, which is optimized for battery-powered applications. The device operates over a wide input voltage range and is capable of delivering up to 600mA of output current, making it suitable for a diverse array of portable electronics, including wearables, medical devices, and Internet of Things (IoT) sensors.

The TPS82693SIPR boasts an impressive array of features that enhance its performance and usability. Its Power Save Mode ensures high efficiency at low output currents, which is critical for extending battery life in portable devices. Additionally, the module offers a low output voltage ripple and excellent transient response, ensuring stable operation even under dynamic load conditions.

With a high switching frequency of up to 5.5MHz, the TPS82693SIPR allows for the use of small, low-profile inductors and capacitors. This contributes to a reduction in the overall solution size, making it an ideal choice for space-constrained applications. Moreover, the device includes an integrated active power-down mode, which minimizes quiescent current and further prolongs battery life when the device is in standby.

The TPS82693SIPR comes in a compact, 9-bump micro SMD package, which is designed for easy integration into various circuit designs. Its robust design includes over-temperature and over-current protection, ensuring reliable operation under adverse conditions. With its advanced features and compact design, the TPS82693SIPR by Texas Instruments stands out as a versatile and efficient solution for power management in modern electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.5276 $54.3312
27+ $3.7149 $100.3023
42+ $3.5988 $151.1496
58+ $3.4828 $202.0024
75+ $3.3667 $252.5025
100+ $3.0184 $301.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess