EN
  • EN
  • DE

TPS82695SIPR

Part No TPS82695SIPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 500-mA, HIGH-EFFICIENCY MicroSiP™ STEP-DOWN CONVERTER (PROFILE | IC REG BUCK 2.5V 500MA 8USIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 2.3V
Voltage - Input (Maximum) 4.35V
Min/Fixed Output Voltage 2.5V
Output Current 500mA
Switching Frequency 4MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-BGA Module
Supplier Device Package 8-uSIP (2.9x2.3)
Family Part Number TPS82695
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273692-TPS82695SIPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS82695SIPR CAD Model

Description

Product Overview: Texas Instruments TPS82695SIPR

The Texas Instruments TPS82695SIPR is a highly integrated, efficient, and versatile power management solution designed for portable and space-constrained applications. This microSiP™ step-down converter module is part of TI's extensive range of power management integrated circuits, offering a compact and reliable option for designers looking to optimize their power systems.

Key Features:

  • High Efficiency: The TPS82695SIPR features a high-efficiency synchronous step-down converter, which is essential for maximizing battery life in portable devices. It maintains efficient operation over a wide load current range, thanks to its advanced power-saving mode.
  • Integrated Inductor: This module includes an integrated inductor, which simplifies design and reduces the number of external components required. This integration helps to minimize the solution footprint and can lead to a more compact and lightweight product design.
  • Adjustable Output Voltage: The output voltage of the TPS82695SIPR is adjustable, providing designers with the flexibility to tailor the power supply to their specific requirements. This feature ensures compatibility with a variety of microprocessors and other sensitive electronic components.
  • Low Quiescent Current: With its low quiescent current, the TPS82695SIPR is particularly suited for battery-powered applications where power conservation is critical, such as wearables, medical devices, and wireless sensors.
  • Fast Transient Response: The device is engineered to offer a fast transient response, which helps to maintain a stable output voltage during sudden changes in load, contributing to the reliable operation of the end product.

Applications:

The TPS82695SIPR is ideal for a variety of applications, including but not limited to:

  • Smartphones and tablets
  • Wearable technology
  • Wireless headsets and earbuds
  • Portable medical devices
  • Internet of Things (IoT) devices

Technical Specifications:

With an input voltage range of 2.3V to 4.8V, the TPS82695SIPR can easily adapt to different power sources. Its output current capability of up to 600mA makes it suitable for a range of high-performance applications. The device is offered in a compact, 10-pin, 2.3mm x 2.9mm x 1.1mm microSiP™ package, allowing for a minimal footprint on the PCB.

For detailed technical specifications, reference designs, and application notes, designers and engineers are encouraged to consult the Texas Instruments website or contact their TI representative.

You May Also Be Interested in

dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3689 $52.1158
52+ $1.9438 $101.0776
80+ $1.8830 $150.6400
110+ $1.8223 $200.4530
142+ $1.7615 $250.1330
190+ $1.5793 $300.0670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess