The TPS92310DGSR is a cutting-edge LED driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a leader in the semiconductor industry. This device is part of the TPS92310 family and is encapsulated in an 8-pin VSSOP (DGSR) package, providing a compact and efficient solution for driving LEDs in a wide range of lighting applications.
Key Features
- High Efficiency: The TPS92310DGSR is engineered to deliver high-efficiency LED driving capabilities, minimizing energy consumption and heat generation.
- Adjustable Current: The output current can be easily adjusted to suit various LED configurations and brightness requirements, providing excellent flexibility for designers.
- Integrated Switch: This device includes an integrated 200V power MOSFET switch, which simplifies the circuit design and reduces external component count.
- Thermal Protection: It comes with built-in thermal shutdown protection, ensuring the longevity and reliability of both the LED driver and the LEDs it powers.
- Dimming Capability: The TPS92310DGSR supports both analog and PWM dimming, enabling precise control over the light output and creating opportunities for energy savings.
Applications
The TPS92310DGSR is ideal for a variety of LED lighting applications, including:
- Residential and commercial lighting
- Street and area lighting
- Architectural lighting
- Portable and emergency lighting
Technical Specifications
Parameter
Value
Package Type
VSSOP-8
Input Voltage (Vin)
9.5V to 200V
Switch Current Limit
450mA
Operating Frequency
100kHz
Quality and Support
Texas Instruments is committed to delivering high-quality products and provides extensive support for the TPS92310DGSR, including detailed datasheets, application notes, and design resources. Customers can also benefit from TI's technical support services for any assistance required during product development.