EN
  • EN
  • DE

TPS92315DBVR

Part No TPS92315DBVR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER OFFL SOT23-6 / LED Driver IC 1 Output AC DC Offline Switcher Flyback Dimming SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tape & Reel
Type AC DC Offline Switcher
Topology Flyback
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 9V
Voltage - Supply (Max) 35V
Frequency 130kHz
Temperature Range - Operating -20°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number TPS92315
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-40999-2,TPS92315DBVR-ND,296-40999-1,-296-40999-1-ND,296-40999-6
Standard Package 3,000
Win Source Part Number 967427-TPS92315DBVR
Ultra Librarian 3D Model Ultra Librarian TPS92315DBVR CAD Model

Description

Product Overview: TPS92315DBVR by Texas Instruments

The TPS92315DBVR is a highly efficient, integrated lighting solution from the renowned electronics manufacturer Texas Instruments (TI). This advanced device is designed to meet the needs of modern lighting systems, providing a compact and energy-efficient solution for LED lighting applications.

Key Features

  • Wide Input Voltage Range: The TPS92315DBVR operates over a broad input voltage range, making it versatile for various applications.
  • Integrated MOSFET: The product comes with an integrated high-voltage MOSFET, which enhances its efficiency and reduces external component count.
  • Constant Current Regulation: It provides accurate constant current output, which is essential for maintaining consistent brightness and color in LED lighting.
  • High Efficiency: The device is engineered for high efficiency, which translates to energy savings and reduced heat generation.
  • Adjustable Operating Frequency: Users can adjust the operating frequency to optimize performance for specific applications.
  • Thermal Shutdown Protection: It includes a thermal shutdown feature that protects the device from overheating, ensuring long-term reliability.

Applications

The TPS92315DBVR is suitable for a wide range of LED lighting applications, including:

  • Residential and commercial lighting
  • Street and area lighting
  • Architectural lighting
  • Portable and emergency lighting
  • Task and reading lamps

Package and Quality

The device is offered in a compact SOT-23-6 package, which is ideal for space-constrained applications. Additionally, the TPS92315DBVR is supported by TI's commitment to quality and reliability, ensuring that it meets the rigorous standards required for industrial and commercial usage.

Design Resources

TI provides comprehensive design resources, including datasheets, application notes, and design tools, to facilitate the integration of the TPS92315DBVR into various lighting solutions. These resources help designers to accelerate the development process and bring their products to market more quickly.

In conclusion, the TPS92315DBVR from Texas Instruments is a versatile, efficient, and reliable choice for designers looking to create advanced LED lighting systems with a focus on performance and energy savings.

You May Also Be Interested in

Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493
Infineon Technologies
60mA 1 SOT-143R Current Regulation/Management RoHS
Lowest to $0.4366
Macroblock
17V PWM 45mA 3V~5.5V SSOP-24 Display Drivers RoHS
Lowest to $0.4366
Advanced Analog Technology
320kHz Buck 1 3A 3.6V~28V SOP-8-EP LED Drivers ICs RoHS
Lowest to $0.3493
On-Bright
150kHz Flyback 1 SOP-8 LED Drivers ICs RoHS
Lowest to $0.2911
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Renesas Electronics America
IC LED DRV RGLTR I2C 375MA 28QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7360 $52.0800
75+ $1.4244 $106.8300
110+ $1.3799 $151.7890
150+ $1.3354 $200.3100
195+ $1.2909 $251.7255
260+ $1.1573 $300.8980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess