EN
  • EN
  • DE
  • IT

TPS92510DGQR

Part No TPS92510DGQR
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description 1.5-A Constant-Current Buck Converter for High-Brightness LEDs with Integrated LED Thermal Foldback
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type DC DC Regulator
Topology Step-Down (Buck)
Internal Switch(s) Yes
Number of Outputs 1
Voltage Supply MIN 3.5V
Voltage Supply MAX 60V
Output Current per Channel 1.5A
Frequency 100kHz ~ 2.5MHz
Dimming PWM
Applications Lighting
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-PowerPad
Win Source Part Number 1273723-TPS92510DGQR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TPS92510DGQR
Introduction Date October 23, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TPS92510DGQR CAD Model

Description

The TPS92510DGQR by Texas Instruments is a highly integrated, flexible LED driver IC designed to deliver precision current regulation and smooth dimming capabilities, making it an ideal solution for a wide range of lighting applications. This device comes in a compact MSOP-10 package, which is well-suited for space-constrained applications.

Key Features

  • Adjustable Switching Frequency: The TPS92510DGQR allows for an adjustable switching frequency ranging from 100 kHz to 2.5 MHz, providing designers with the flexibility to optimize their designs for efficiency or for the size of the external components.
  • Integrated MOSFET: With an integrated 1.5-A, 40-V power MOSFET, the device can deliver robust performance with reduced external component count, enhancing system reliability and simplifying the design process.
  • High Dimming Ratio: The device supports both analog and PWM dimming with a high dimming ratio, offering precise control over the lighting output and enabling energy savings.
  • Thermal Protection: The TPS92510DGQR is equipped with thermal shutdown protection, safeguarding the device from overheating and ensuring a longer lifespan for your lighting solution.
  • Wide Input Voltage Range: It operates with an input voltage range of 4.5 V to 42 V, accommodating a variety of power supplies and ensuring consistent performance even with fluctuating input conditions.

Applications

The versatility of the TPS92510DGQR makes it suitable for an array of applications, including but not limited to architectural lighting, track lighting, commercial and industrial lighting systems, as well as automotive and portable lighting. Its efficiency and dimming capabilities are particularly beneficial in scenarios where energy conservation and user comfort are paramount.

Quality and Support

Texas Instruments is known for its commitment to quality and long-term reliability. The TPS92510DGQR is backed by comprehensive technical support and documentation, ensuring designers have access to the resources they need to successfully integrate this LED driver into their products.

You May Also Be Interested in

Lumissil Microsystems
IC LED DRIVER RGLTR PWM 3A 8SOP / LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) Analog, PWM Dimming 3A 8-SOP-EP
Lowest to $1.1412
NXP / Nexperia
IC LED DRV LIN PWM 65MA 38HTSSOP / LED Driver IC 24 Output Linear PWM Dimming 65mA 38-HTSSOP
Need more? Email Us
ON Semiconductor
IC LED DRIVER RGLTR DIM 8SOIC
Lowest to $0.7427
Allegro MicroSystems, LLC
Need more? Email Us
ON Semiconductor
IC LED DRIVER RGLTR DIM 10DFN
Lowest to $1.2807
Richtek USA Inc.
IC LED DRV RGLTR PWM 20WQFN / LED Driver IC 4 Output DC DC Regulator Step-Up (Boost) PWM Dimming 120mA 20-WQFN (5x5)
Lowest to $0.8968
Lumissil Microsystems
IC LED DRVR LINEAR 38MA 48ETQFP / LED Driver IC 36 Output Linear Constant Current Dimming 38mA 48-eTQFP (7x7)
Lowest to $3.0467
Allegro MicroSystems, LLC
Lowest to $1.4631
Dialog Semiconductor GmbH
Lowest to $0.2743

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4181 $56.7240
85+ $1.3284 $112.9140
135+ $1.2835 $173.2725
190+ $1.1938 $226.8220
245+ $1.1489 $281.4805
305+ $1.1041 $336.7505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,980 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess