EN
  • EN
  • DE

TPS92620QDRRRQ1

Part No TPS92620QDRRRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description AUTOMOTIVE TWO-CHANNEL HIGH-CURR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197276-TPS92620QDRRRQ1
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) LED Drivers
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Product Status Active
Type Linear
Topology Constant Current
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian TPS92620QDRRRQ1 CAD Model

Description

The TPS92620QDRRRQ1 is a state-of-the-art LED driver IC from Texas Instruments, designed specifically for automotive lighting applications. This highly integrated solution is engineered to meet the stringent requirements of modern vehicle lighting systems, providing reliable and efficient control of LED lights.

Key Features

  • Multi-Channel Operation: The device operates with six channels, allowing for precise control of multiple LEDs or LED arrays.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 40V, it supports a variety of automotive battery configurations and transient conditions.
  • Current Regulation: Each channel delivers constant current to the LEDs, ensuring uniform brightness and extending LED life by preventing overcurrent conditions.
  • Thermal Management: The TPS92620QDRRRQ1 is equipped with thermal shutdown protection to safeguard against overheating, which is critical in the harsh environments found in automotive applications.
  • Diagnostic Functions: Integrated diagnostic features provide feedback on LED open-circuit and short-circuit conditions, enhancing system reliability and safety.
  • Flexibility: The device offers adjustable switching frequency and dimming capability, making it versatile for different lighting scenarios and power management requirements.

Applications

The TPS92620QDRRRQ1 is ideal for a variety of automotive exterior and interior lighting applications, including:

  • Headlights
  • Tail lights
  • Turn signals
  • Daytime running lights
  • Dashboard and instrument panel lighting

Quality and Reliability

As an automotive-qualified product, the TPS92620QDRRRQ1 meets the AEC-Q100 standard, which is a critical factor for automotive components that must operate reliably under extreme conditions. Texas Instruments' commitment to quality ensures that this LED driver IC delivers consistent performance and longevity in the demanding automotive sector.

Environmental Compliance

The TPS92620QDRRRQ1 is also compliant with RoHS regulations, minimizing the environmental impact by restricting the use of certain hazardous substances in electronic equipment.

You May Also Be Interested in

Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
ON Semiconductor
IC LED DRVR RGLTR DIM 1.5A 8DFN
Lowest to $1.1220
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6277 $50.7878
34+ $2.9766 $101.2044
53+ $2.8836 $152.8308
72+ $2.7906 $200.9232
93+ $2.6976 $250.8768
125+ $2.4185 $302.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,685 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess