EN
  • EN
  • DE

TPSM5601R5SRDAR

Part No TPSM5601R5SRDAR
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 4.2-V TO 60-V INPUT, 1-V TO 6-V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000972-TPSM5601R5SRDAR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Power Supplies - Board Mount DC DC Converters
Series HotRod™
Package Tape & Reel (TR)
Type Non-Isolated PoL Module
Features Adjustable Output, Standby Output
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 15-PowerBQFN Module
Ultra Librarian 3D Model Ultra Librarian TPSM5601R5SRDAR CAD Model

Description

The TPSM5601R5SRDAR is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by Texas Instruments (TI). This high-performance device is engineered to deliver efficient power conversion and control, making it an ideal solution for a wide range of applications, including industrial, automotive, and telecommunications systems.

Key Features:

  • High Efficiency: The TPSM5601R5SRDAR boasts a high conversion efficiency, which minimizes energy loss and heat generation, thereby enhancing system reliability and performance.
  • Compact Design: With its small footprint, this PMIC fits easily into space-constrained applications without sacrificing power or efficiency.
  • Adjustable Output Voltage: It provides a flexible voltage output range, which can be precisely adjusted to meet the needs of various electronic components.
  • Thermal Protection: Integrated thermal shutdown features protect the device and the system from damage due to overheating.
  • Low Quiescent Current: The device is designed to have a low quiescent current, which reduces standby power consumption and is beneficial for battery-powered devices.

Applications:

  • Industrial Automation Systems
  • Automotive Electronics
  • Networking Equipment
  • Portable and Battery-Powered Devices

The TPSM5601R5SRDAR from Texas Instruments is not just a power supply component; it is a sophisticated power solution that ensures stability and efficiency in complex electronic systems. Its robust design and versatile features make it a preferred choice for designers looking to optimize their power architecture. Whether you are developing an energy-sensitive IoT device or a rugged piece of industrial machinery, the TPSM5601R5SRDAR provides the reliability and performance you need to power your innovation.

You May Also Be Interested in

Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4772 $57.9088
9+ $11.8787 $106.9083
14+ $11.5075 $161.1050
18+ $11.1363 $200.4534
24+ $10.7651 $258.3624
32+ $9.6515 $308.8480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess