EN
  • EN
  • DE

TRF2443IPFPR

Part No TRF2443IPFPR
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC IQ/IF TXRX DUAL-BAND 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 5 Weeks
Features RF IC IF Transceiver WiMax 140MHz ~ 175MHz, 280MHz ~ 350MHz - 80-HTQFP (12x12)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 80-TQFP Exposed Pad
Case / Package 80-HTQFP (12x12)
Family Name TRF2443
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901113-TRF2443IPFPR
Ultra Librarian 3D Model Ultra Librarian TRF2443IPFPR CAD Model

Description

The TRF2443IPFPR from Texas Instruments is a state-of-the-art integrated radio frequency (RF) and intermediate frequency (IF) transceiver designed for a wide range of wireless communication applications. This versatile device is an ideal solution for designers looking to implement high-performance RF systems with a reduced footprint and power consumption.

Key Features

  • Frequency Range: The TRF2443IPFPR operates over a broad frequency range, making it suitable for various communication standards.
  • Integration: It integrates multiple components including mixers, amplifiers, and synthesizers, which simplifies the RF design process and reduces external component count.
  • Low Power Consumption: Designed with power efficiency in mind, the TRF2443IPFPR helps in achieving longer battery life in portable applications.
  • Performance: High linearity and low noise figure contribute to the device's excellent RF performance, ensuring reliable communication even in challenging environments.
  • Package: The device is available in a compact QFP (Quad Flat Package), ideal for space-constrained applications.

Applications

The TRF2443IPFPR is well-suited for a variety of applications, including but not limited to:

  • Wireless infrastructure (base stations, repeaters)
  • Software-defined radios
  • Public safety communications
  • Satellite communications
  • RFID readers

Quality and Reliability

As with all Texas Instruments products, the TRF2443IPFPR is manufactured to the highest quality standards, ensuring reliability and performance for the lifecycle of your product. The device is also RoHS compliant, reflecting TI's commitment to environmental sustainability.

Support and Resources

Designers can take advantage of Texas Instruments' extensive support network, which includes detailed datasheets, application notes, and design resources to facilitate the integration of the TRF2443IPFPR into their projects. Additionally, TI provides customer support and community forums to assist with any design challenges that may arise.

You May Also Be Interested in

MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
GEL PACK 100PCE ,QUAD FET AND PI
Need more? Email Us
MACOM Technology Solutions
SAMPLING PHASE DETECTOR, H50
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY,COMMERCIAL,SUR
Need more? Email Us
MACOM Technology Solutions
DRIVER,ALGAAS,2 CH,+5V/50MA,-50V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess