EN
  • EN
  • DE

TRF37A75IDSGR

Part No TRF37A75IDSGR
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC AMP CELLULAR 40MHZ-6GHZ 8WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 5 Weeks
Features RF Amplifier IC Cellular, CATV, DBS 40MHz ~ 6GHz 8-WSON (2x2)
Manufacturer Texas Instruments
Package Reel - TR
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name TRF37A75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number TRF37A75IDSGR-ND, -296-41010-1-ND, 296-41010-6, 296-41010-1, 296-41010-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937535-TRF37A75IDSGR
Ultra Librarian 3D Model Ultra Librarian TRF37A75IDSGR CAD Model

Description

The TRF37A75IDSGR is a high-performance, wideband fixed gain amplifier designed and manufactured by Texas Instruments. This device is part of TI's extensive RF product line and is ideal for a variety of applications, including wireless infrastructure, RF/IF amplification, and general-purpose RF applications.

With a frequency range from 50 MHz to 6000 MHz, the TRF37A75IDSGR can be utilized in a broad spectrum of RF systems. It provides a fixed gain of 20 dB, which is beneficial in maintaining a consistent signal amplification across various signal strengths. This characteristic is particularly useful in applications where a stable gain is crucial for maintaining signal integrity.

The TRF37A75IDSGR is designed for excellent linearity and low noise figure, which ensures minimal distortion and high-quality signal amplification. This makes it suitable for demanding RF environments where signal purity is paramount. Texas Instruments has engineered this device with an OIP3 (Output Third-Order Intercept Point) of 39 dBm, which is indicative of its ability to handle high power levels without significant nonlinear distortion.

This amplifier is housed in a compact 4 mm x 4 mm QFN package, making it an ideal choice for space-constrained applications. Its small footprint allows for ease of integration into existing designs, providing a powerful yet efficient solution for amplifying RF signals. Additionally, the TRF37A75IDSGR operates over a wide temperature range, ensuring reliable performance under varying environmental conditions.

The device also features single-ended input and output, which simplifies the design and reduces the complexity of the RF signal chain. The TRF37A75IDSGR requires a single 5V supply voltage, making it compatible with many standard system power rails. Moreover, it comes with power-down capability, which is essential for power-sensitive applications, allowing users to reduce power consumption when the amplifier is not in use.

In summary, the TRF37A75IDSGR from Texas Instruments is a versatile and robust fixed gain amplifier that delivers consistent performance for a wide range of RF applications. Its combination of wideband capability, high linearity, and compact packaging makes it a top choice for engineers and designers looking to enhance their RF systems.

You May Also Be Interested in

Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
IC AMP 200MHZ-22GHZ 32LFCSP-CAV / RF Amplifier IC 200MHz ~ 22GHz 32-LFCSP-CAV (5x5)
Lowest to $326.5090
CEL
IC AMP CELLULAR 2-2.3GHZ 6SUPER / RF Amplifier IC Cellular, DBS, PCS 2GHz ~ 2.3GHz 6-SuperMiniMold
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3918 $55.6720
90+ $1.1420 $102.7800
140+ $1.1063 $154.8820
190+ $1.0706 $203.4140
245+ $1.0350 $253.5750
325+ $0.9279 $301.5675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,630 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess