EN
  • EN
  • DE

TRS3243ECPWR

Part No TRS3243ECPWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC MULTICH RS232 DVR/RCV 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 500kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 034985-TRS3243ECPWR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRS3243ECPWR CAD Model

Description

Introducing the TRS3243ECPWR from Texas Instruments

The TRS3243ECPWR is a versatile and robust interface IC from the renowned semiconductor manufacturer, Texas Instruments (TI). This integrated circuit is specifically designed to facilitate reliable serial communication in a variety of electronic applications. With its impressive features and specifications, the TRS3243ECPWR is an ideal choice for designers looking to implement RS-232 communication protocols in their systems.

The device is part of Texas Instruments' broad portfolio of transceivers and features a dual charge pump that enables it to operate from a single 3.0V to 5.5V power supply. This makes the TRS3243ECPWR incredibly flexible for use in both portable and fixed power applications. Moreover, its low-voltage operation is particularly beneficial for battery-powered devices, helping to conserve power and extend battery life.

One of the key attributes of the TRS3243ECPWR is its enhanced electrostatic discharge (ESD) protection. The device is capable of withstanding ESD events up to ±15kV, as per the IEC 61000-4-2 standard, which greatly reduces the risk of damage from static electricity, thus ensuring a longer operational lifespan and reliability in harsh environments.

The TRS3243ECPWR features an integrated auto-power-down function that reduces power consumption when the serial port is inactive. This intelligent feature further enhances its suitability for power-sensitive applications. It also supports data rates up to 250 kbps, providing a good balance between speed and power consumption, which is perfect for many serial communication tasks.

The compact TSSOP (Thin Shrink Small Outline Package) footprint of the TRS3243ECPWR makes it an excellent choice for space-constrained applications. Its surface-mount design allows for efficient use of board space and is well-suited for modern, compact electronic assemblies.

In summary, the TRS3243ECPWR from Texas Instruments is a highly reliable, power-efficient, and ESD-protected RS-232 transceiver that offers a compelling solution for designers in need of robust serial communication capabilities. Its features make it particularly well-suited for portable devices, industrial control systems, and any application where space and power are at a premium.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0160 $50.4000
61+ $1.6542 $100.9062
94+ $1.6025 $150.6350
129+ $1.5508 $200.0532
167+ $1.4991 $250.3497
224+ $1.3440 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,840 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess