EN
  • EN
  • DE

TRS3243EIDB

Part No TRS3243EIDB
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 3/5 28SSOP  /  3/5 Transceiver Full RS232 28-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 500 mV
Data Rate 500kbps
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Base Product Number TRS3243
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TRS3243EIDBG4,TEXTISTRS3243EIDB,2156-TRS3243EIDB,TRS3243EIDBG4-ND
Standard Package 50
Win Source Part Number 968213-TRS3243EIDB
Ultra Librarian 3D Model Ultra Librarian TRS3243EIDB CAD Model

Description

The Texas Instruments TRS3243EIDB is a robust, high-performance RS-232 transceiver designed to meet the connectivity needs of modern serial communication systems. This integrated circuit (IC) is ideal for applications requiring efficient data transfer through serial ports, such as industrial control systems, point-of-sale terminals, and telecommunications equipment.

Key Features

  • Electrical Interface: The TRS3243EIDB is compliant with the TIA/EIA-232-F standards, ensuring reliable data transmission even in harsh electrical environments.
  • Data Rate: This transceiver supports data rates up to 250 kbps, making it suitable for applications that require fast data exchange without compromising signal integrity.
  • Low Power Consumption: With a low operational current of typically 300 µA and a 1 µA supply current in shutdown mode, the TRS3243EIDB is an energy-efficient solution for battery-powered devices.
  • ESD Protection: The device features enhanced Electrostatic Discharge (ESD) protection up to ±15 kV, providing robust defense against static electricity and other transient voltage events.
  • Integrated Charge Pump: The onboard charge pump circuitry generates the necessary voltage levels for RS-232 communication from a single 3.0 V to 5.5 V supply, simplifying power management.

Applications

The versatility of the TRS3243EIDB makes it an excellent choice for a wide range of applications, including:

  • Industrial automation and control systems
  • Point-of-sale (POS) terminals and systems
  • Data acquisition devices
  • GPS receivers and instrumentation
  • Networking equipment

Package and Quality

The TRS3243EIDB comes in a compact, 20-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications. Texas Instruments is committed to high-quality manufacturing processes, ensuring that each IC meets rigorous standards for performance and reliability.

Conclusion

In conclusion, the Texas Instruments TRS3243EIDB RS-232 transceiver is a highly reliable and efficient solution for serial data communication. Its robust feature set, including high data rates, low power consumption, and strong ESD protection, make it an indispensable component in a wide array of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1317 $53.7121
30+ $3.3902 $101.7060
46+ $3.2842 $151.0732
63+ $3.1783 $200.2329
82+ $3.0723 $251.9286
109+ $2.7545 $300.2405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,470 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess