EN
  • EN
  • DE

TRS3318ECDBRG4

Part No TRS3318ECDBRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274052-TRS3318ECDBRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRS3318ECDBRG4 CAD Model

Description

Product Overview: TRS3318ECDBRG4

The TRS3318ECDBRG4 is a high-performance interface IC from Texas Instruments, designed to provide reliable serial communication with a focus on low-power operation. This product is a part of the TRS3318E family and is particularly suited for battery-operated and portable applications due to its energy-efficient design. With its small size and advanced features, the TRS3318ECDBRG4 is an ideal choice for designers looking to implement robust data transmission in their systems.

Key Features

  • Low Power Consumption: The TRS3318ECDBRG4 is optimized for low-power operation, making it suitable for battery-powered devices where power conservation is crucial.
  • High Data Rate: It supports data rates up to 1 Mbps, allowing for fast and efficient communication between devices.
  • Wide Operating Voltage: The device operates over a broad voltage range from 2.7V to 5.5V, providing flexibility in various power supply scenarios.
  • Electrostatic Discharge (ESD) Protection: Equipped with built-in ESD protection, the TRS3318ECDBRG4 ensures reliability and durability in harsh environments.
  • Multiple Transceiver Channels: It features multiple transceiver channels, which can be used to interface with several peripherals simultaneously.

Applications

The TRS3318ECDBRG4 is versatile and can be used across a wide range of applications. It is particularly well-suited for:

  • Portable and handheld devices
  • GPS receivers
  • Cellular phones and accessories
  • Data logging and telemetry systems
  • Industrial control and automation

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the TRS3318ECDBRG4 is no exception. This product is manufactured using high-quality materials and is subjected to rigorous testing to ensure it meets the stringent standards set by Texas Instruments. Customers can trust in the reliability and performance of this interface IC for their critical applications.

Overall, the TRS3318ECDBRG4 from Texas Instruments is a robust and efficient solution for serial communication in modern electronic systems. Its combination of low-power operation, high data rate capabilities, and ESD protection makes it a smart choice for designers looking to enhance their communication interfaces.

You May Also Be Interested in

Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess