EN
  • EN
  • DE

TS321IDBVRG4

Part No TS321IDBVRG4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 800KHZ SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.4 V/μs
Gain Bandwidth Product (GBP) 800kHz
Current - Input Bias 20nA
Voltage - Input Offset 500μV
Operating Supply Current 600μA
Channel Output Current 40mA
Supply Voltage - Operating 3 V to 30 V, ±1.5 V to 15 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1114311-TS321IDBVRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS321IDBVRG4 CAD Model

Description

Product Overview: TS321IDBVRG4 from Texas Instruments

The TS321IDBVRG4 is a high-quality operational amplifier designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is part of the TS321 series and is known for its reliability and performance in a variety of electronic applications.

Key Features

  • Low Power Consumption: The TS321IDBVRG4 is designed to operate with minimal power, making it ideal for battery-powered devices and energy-efficient applications.
  • Wide Supply Voltage Range: It operates on a supply voltage ranging from 3V to 30V for single supply operation, and ±1.5V to ±15V for dual supply configurations, providing flexibility in various circuit designs.
  • High Gain Bandwidth Product: With a bandwidth of 1 MHz, this op-amp is capable of handling a wide range of frequencies, making it suitable for audio, filtering, and signal conditioning tasks.
  • Low Input Offset Voltage: The device ensures high accuracy with a low input offset voltage, which is crucial for precision applications.
  • Output Short-Circuit Protection: The TS321IDBVRG4 is equipped with protection against short-circuits, enhancing its durability and reliability.
  • Small Package Size: Available in a compact SOT-23-5 package, it requires minimal space on a printed circuit board (PCB), which is beneficial for space-constrained designs.

Applications

The TS321IDBVRG4 is versatile and can be used in a wide range of applications, including:

  • Sensor amplification and signal conditioning
  • Audio processing equipment
  • Analog filters
  • Active filters and integrators
  • Battery-powered devices
  • Data acquisition systems

Quality and Support

Texas Instruments is known for its commitment to quality and the TS321IDBVRG4 is no exception. It is built to meet the rigorous standards of the industry, ensuring long-term performance and reliability. Additionally, Texas Instruments provides comprehensive technical support and extensive documentation, including datasheets and application notes, to assist designers in integrating this op-amp into their projects.

Whether you're designing consumer electronics, industrial control systems, or sensitive instrumentation, the TS321IDBVRG4 from Texas Instruments is a solid choice for a dependable and efficient operational amplifier.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ $0.1848 $50.8200
580+ $0.1732 $100.4560
900+ $0.1673 $150.5700
1,290+ $0.1556 $200.7240
1,670+ $0.1498 $250.1660
2,085+ $0.1439 $300.0315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 275 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess