The TS39104CS RL from Texas Instruments is a high-performance, low-dropout voltage regulator designed to deliver a continuous current of up to 1A. This component is an ideal choice for sensitive electronics that require a stable and precise power supply. The TS39104CS RL is part of a broader family of voltage regulators from Texas Instruments, known for their reliability and efficiency in a wide range of applications.
Key Features
- Output Current: Capable of delivering up to 1A of continuous current, making it suitable for high-power applications.
- Low Dropout: The low dropout voltage minimizes power loss and improves efficiency, which is crucial for battery-powered devices.
- Stable Output: Provides a stable output voltage, which is essential for maintaining the performance of sensitive electronic circuits.
- Thermal Protection: Integrated thermal protection prevents damage from overheating, ensuring long-term reliability.
- Wide Operating Temperature Range: Designed to operate effectively across a broad temperature range, making it suitable for industrial applications.
Applications
The TS39104CS RL voltage regulator is versatile and can be used in various applications, including:
- Consumer Electronics
- Telecommunications
- Computing Systems
- Industrial Controls
- Portable Devices
Product Specifications
| Parameter |
Value |
| Manufacturer |
Texas Instruments |
| Part Number |
TS39104CS RL |
| Output Voltage |
Adjustable |
| Dropout Voltage |
Low |
| Maximum Output Current |
1A |
| Operating Temperature Range |
Specified by Manufacturer |
| Package / Case |
Specified by Manufacturer |
For detailed specifications and application notes, customers are encouraged to consult the official Texas Instruments datasheets and product guides.