EN
  • EN
  • DE

TS3A4741DCNR

Part No TS3A4741DCNR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 2
Max On Resistance 900 mOhm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Single Supply Voltage (V+) 1.6 V to 3.6 V
Max Switch Time (Ton,Toff) 14ns, 9ns
-3db Bandwidth 125MHz
Charge Injection 3pC
Channel Capacitance(CS off, CD off) 23pF, 20pF
Max Leakage Current (IS off) 2nA
Crosstalk -95dB @ 1MHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-8
Win Source Part Number 143530-TS3A4741DCNR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3A4741DCNR CAD Model

Description

The Texas Instruments TS3A4741DCNR is a state-of-the-art analog switch designed to facilitate the routing of analog and digital signals in a wide range of electronic devices. This versatile component is part of the TS3A4741 series, which is known for its high performance and reliability.

Key Features

  • Single-Supply Operation: The device operates on a single power supply ranging from 1.65V to 3.6V, making it suitable for battery-operated and portable devices.
  • Low On-Resistance: The switch features a low on-resistance (RON) of typically 1Ω, ensuring minimal signal distortion and power loss during operation.
  • Low Charge Injection: The TS3A4741DCNR has been engineered to have low charge injection, which minimizes the impact on the signal integrity during switching events.
  • Single Channel: This device offers a single channel, SPDT (Single Pole Double Throw) configuration, providing a flexible solution for signal routing.
  • Break-Before-Make Switching: It incorporates break-before-make switching, which prevents signal overlap and ensures seamless signal transitions without shorting.

Applications

The TS3A4741DCNR is ideal for a variety of applications, including:

  • Mobile phones and PDAs
  • Portable media players
  • Audio and video signal routing
  • Data acquisition systems
  • Communication systems

Technical Specifications

With a wide operating temperature range from -40°C to +85°C, the TS3A4741DCNR is built to perform reliably in diverse environmental conditions. The device is available in a compact 10-VSSOP package, making it easy to integrate into space-constrained designs.

Quality and Support

Texas Instruments is committed to delivering high-quality products. The TS3A4741DCNR is supported by Texas Instruments' comprehensive technical resources, including application notes, design tools, and customer support, to facilitate seamless integration into your designs.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5800 $52.2000
215+ $0.4759 $102.3185
330+ $0.4611 $152.1630
450+ $0.4462 $200.7900
580+ $0.4313 $250.1540
780+ $0.3867 $301.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,460 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess