EN
  • EN
  • DE
  • IT

TS3A4751RGYR

Part No TS3A4751RGYR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 0.9-Ω LOW-VOLTAGE SINGLE-SUPPLY QUAD SPST ANALOG SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Switch Circuit SPST - NO
Number of Circuits 4
On-State Resistance (Maximum) 900 mOhm
Channel-to-Channel Matching (ΔRon) 30 mOhm
Operating Supply Voltage 1.6 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 14ns, 9ns
-3db Bandwidth 125MHz
Charge Injection 3pC
Channel Capacitance (CS(off), CD(off)) 23pF, 20pF
Current - Leakage (IS(off)) (Maximum) 2nA
Crosstalk -95dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 14-VFQFN Exposed Pad
Manufacturer Package 14-VQFN (3.5x3.5)
Win Source Part Number 1274308-TS3A4751RGYR
Manufacturer Homepage www.ti.com
Family Name TS3A4751
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3A4751RGYR CAD Model

Description

TS3A4751RGYR - Low-Voltage Single-Supply SPDT Analog Switch

The TS3A4751RGYR is a versatile single-pole double-throw (SPDT) analog switch from Texas Instruments, designed to operate efficiently within low-voltage, single-supply systems. This high-performance component is an ideal choice for a broad range of applications, including signal routing in consumer electronics, communication devices, and portable instrumentation.

Key Features

  • Single Supply Operation: The device operates from a single 2.25 V to 5.5 V power supply, making it suitable for battery-powered and portable applications where power efficiency is crucial.
  • Low On-State Resistance: The TS3A4751RGYR boasts a low on-state resistance (R<sub>on) typically around 1 Ω, which minimizes signal attenuation and ensures high signal integrity.
  • Low Charge Injection: This switch has been designed to exhibit low charge injection, which reduces signal distortion and improves overall performance in precision applications.
  • High Off-Isolation: With high off-isolation, the switch minimizes crosstalk between channels when in the off state, preserving signal fidelity.
  • Break-Before-Make Switching: The device features break-before-make (BBM) switching that prevents momentary shorting when switching between signals.

Applications

The TS3A4751RGYR is suited for a variety of applications, such as:

  • Audio and video signal routing
  • Cellular phones
  • Portable instrumentation
  • Sample and hold circuits
  • Low-power data acquisition systems

Package and Quality

Encased in a compact QFN-16 package, the TS3A4751RGYR is designed to occupy minimal board space while offering robust performance. Texas Instruments ensures high-quality standards, and the device is compliant with RoHS directives, making it suitable for use in environmentally sensitive applications.

With its combination of low power consumption, high precision, and small form factor, the TS3A4751RGYR from Texas Instruments represents a reliable solution for designers seeking to optimize their analog switching capabilities in space-constrained and power-sensitive designs.

You May Also Be Interested in

Vishay
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $1.1506
Renesas Electronics America
AUDIO/VIDEO SWITCH, 12 CHANNEL / Circuit IC Switch
Lowest to $5.5121
Intersil
IC SWITCH SP8TX1 400OHM 16CERDIP
Lowest to $16.3342
Vishay
IC SWITCH SPDT X 1 25OHM 8SOIC
Lowest to $2.2935
Analog Devices Inc.
CMOS 4/8 CHANNEL ANALOG MULTIPLE / Circuit IC Switch
Lowest to $101.3678
National Semiconductor (TI)
IC SW SPST-NO/NCX2 250OHM 16CDIP
Need more? Email Us
Vishay
IC SWITCH SPST-NCX2 60OHM 8SOIC
Need more? Email Us
Harris Corporation
IC SWITCH DPDT X 1 100OHM 8DIP
Lowest to $48.0508
Maxim Integrated
IC SWITCH SPST-NCX4 35OHM 16DIP / 4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1596 $57.9800
120+ $0.9514 $114.1680
185+ $0.9218 $170.5330
255+ $0.8920 $227.4600
325+ $0.8623 $280.2475
435+ $0.7731 $336.2985
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess