EN
  • EN
  • DE

TS3A5017DBQR

Part No TS3A5017DBQR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SP4T 16SSOP / Analog Switch Dual SP4T 16-Pin SSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 12 Ohm
Channel-to-Channel Matching (ΔRon) 1 Ohm
Operating Supply Voltage 2.3 V ~ 3.6 V
Switch Time (Ton, Toff) (Maximum) 9.5ns, 3.5ns
-3db Bandwidth 165MHz
Charge Injection 5pC
Channel Capacitance (CS(off), CD(off)) 4.5pF, 19pF
Current - Leakage (IS(off)) (Maximum) 100nA
Crosstalk -49dB @ 1MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 798434-TS3A5017DBQR
Popularity Medium
Supply and Demand Status Balance
Family Name TS3A5017
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS3A5017DBQR CAD Model

Description

Product Overview: TS3A5017DBQR from Texas Instruments

The TS3A5017DBQR is a high-performance, 4-channel analog switch designed by Texas Instruments to provide superior signal integrity in a variety of applications. This versatile component is part of Texas Instruments' extensive switch and multiplexer product line, known for their reliability and engineering excellence.

This particular model, the TS3A5017DBQR, operates with a single supply voltage ranging from 2.3V to 3.6V, making it compatible with most low-voltage applications without the need for level translation. With a low on-state resistance of typically 10 Ω, the switch offers minimal signal distortion and ensures a high-quality signal path.

One of the key features of the TS3A5017DBQR is its bidirectional signal flow, which allows signals to pass in either direction through the switch. This makes it an ideal choice for multiplexing and demultiplexing applications, as well as for signal routing purposes. Furthermore, its break-before-make switching mechanism prevents signal interference by ensuring that one channel is fully off before another channel turns on.

The device comes in a small SSOP (Shrink Small Outline Package) with 16 pins, providing a compact solution for space-constrained designs. The TS3A5017DBQR is also characterized by its low power consumption, drawing a minimal quiescent current, which is particularly important for battery-operated devices.

With its wide operating temperature range of -40°C to 85°C, the TS3A5017DBQR can be deployed in various environments and applications, including mobile phones, PDAs, portable media players, and other consumer electronics where high-quality audio and video signal routing is required. Additionally, its ESD protection exceeds JESD 22, ensuring robustness and longevity in the field.

Overall, the TS3A5017DBQR from Texas Instruments stands out as a high-quality, flexible solution for designers looking to optimize their signal routing with minimal signal loss and distortion, while maintaining a compact and energy-efficient design.

You May Also Be Interested in

Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.1729
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8002 $52.0130
155+ $0.6566 $101.7730
240+ $0.6360 $152.6400
325+ $0.6155 $200.0375
425+ $0.5950 $252.8750
565+ $0.5335 $301.4275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 165,350 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess