Product Overview: Texas Instruments TS3A5017DR
The Texas Instruments TS3A5017DR is a high-performance, quad single-pole double-throw (4-channel SPDT) analog switch designed for 2.3-V to 3.6-V single-supply operation. This versatile component is ideal for a wide range of applications, including signal routing in audio, video, and data communication systems. With its low power consumption and high switching speed, the TS3A5017DR is a reliable choice for designers looking to optimize their system's performance.
Key Features
- Low ON-State Resistance (RON): The device features a typical RON of 10 Ω, which minimizes signal distortion and ensures efficient signal transmission.
- Wide Operating Voltage Range: The TS3A5017DR operates over a broad voltage range from 2.3 V to 3.6 V, making it suitable for various power environments.
- High-Speed Switching: Fast switch times of tON = 16 ns and tOFF = 11 ns (typical) enable quick signal routing, essential for high-speed data and audio/video applications.
- Low Power Consumption: With a low ICC of 1 µA (max) at TA = 25°C, the device helps to conserve power, which is critical for battery-operated devices.
- Break-Before-Make Switching: This feature prevents signal overlap and potential shorting when switching between channels.
Applications
- Signal multiplexing and demultiplexing
- Audio and video signal routing
- Data communication systems
- Relay replacement
- Portable battery-powered equipment
Product Specifications
Parameter
Value
Supply Voltage Range (V<sub>CC)
2.3 V to 3.6 V
ON-State Resistance (R<sub>ON)
10 Ω (typical)
Switching Times (t<sub>ON/t<sub>OFF)
16 ns / 11 ns (typical)
ICC (Max)
1 µA at TA = 25°C
The TS3A5017DR is available in a small-outline package (SOIC), making it a compact solution for space-constrained applications. Its robust design and compliance with the RoHS directive also make it an environmentally friendly choice for modern electronic systems.