EN
  • EN
  • DE
  • IT

TS3A5018PWRG4

Part No TS3A5018PWRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 10-Ω QUAD SPDT ANALOG SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274316-TS3A5018PWRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3A5018PWRG4 CAD Model

Description

Product Overview: TS3A5018PWRG4 by Texas Instruments

The TS3A5018PWRG4 is a quintessential component from Texas Instruments, renowned for its precision and reliability in the field of electronic switches. This particular product is a 4-channel, 2:1 multiplexer/demultiplexer that offers a seamless switching solution for both analog and digital applications.

Key Features

  • Wide Voltage Range: The device operates on a broad voltage range from 2.3V to 3.6V, making it versatile for various circuit designs.
  • Low Power Consumption: With its design focused on energy efficiency, the TS3A5018PWRG4 is ideal for power-sensitive applications.
  • High Bandwidth: It boasts a high bandwidth of 300 MHz, allowing for the rapid transmission of signals without significant delay.
  • Bidirectional Signal Flow: The multiplexer/demultiplexer can handle bidirectional signal flow, providing flexibility in the direction of data transmission.
  • Break-before-make Switching: This feature ensures that there is no cross-connection between the switches during the transition, preventing potential signal interference.

Applications

The TS3A5018PWRG4 is designed to cater to a wide array of applications, including but not limited to:

  • Data Communication
  • Signal Routing
  • Audio and Video Switching
  • Function Generators
  • Computer Peripherals

Product Specifications

The product comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, providing a compact footprint for space-constrained applications. It is characterized by its low on-state resistance and low crosstalk between channels, ensuring minimal signal distortion.

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the TS3A5018PWRG4 is no exception. It is designed to meet or exceed the rigorous standards set by the industry, ensuring long-term reliability and performance. This device is RoHS compliant and is designed for extended temperature ranges, making it suitable for industrial applications.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the Texas Instruments official website or contact their support team.

You May Also Be Interested in

Vishay
IC SW SPST-NO/NCX4 17OHM 16SOIC / 4 Circuit IC Switch 1:1 17Ohm 16-SOIC
Lowest to $2.4138
Harris Corporation
IC SW SPST-NO/NCX4 35OHM 16CDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX2 60OHM 8SOIC
Lowest to $3.1062
OSRAM Opto Semiconductors Inc.
IC SW SPST-NOX2 800MOHM SOT23-8
Lowest to $4.4909
Vishay
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $1.1506
Renesas Electronics America
AUDIO/VIDEO SWITCH, 12 CHANNEL / Circuit IC Switch
Lowest to $5.5121
Maxim Integrated
IC SWITCH SPST-NCX4 35OHM 16DIP / 4 Circuit IC Switch 1:1 35Ohm 16-PDIP
Need more? Email Us
Maxim Integrated
IC SWITCH SPST-NOX4 45OHM 14DIP
Need more? Email Us
Vishay
IC SWITCH SPST-NCX4 85OHM 16SOIC / 4 Circuit IC Switch 1:1 85Ohm 16-SOIC
Lowest to $1.7548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,680 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess