EN
  • EN
  • DE

TS3DV642RUARQ1

Part No TS3DV642RUARQ1
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC MUX/DEMUX 12 X 1:2 42WQFN / Multiplexer/Demultiplexer 12 x 1:2 42-WQFN (3.5x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Type Multiplexer/Demultiplexer
Independent Circuits 1
Current - Output High, Low -
Voltage Supply Source Single Supply
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 42-WFQFN Exposed Pad
Supplier Device Package 42-WQFN (3.5x9)
Base Product Number TS3DV642
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1353121-TS3DV642RUARQ1
Ultra Librarian 3D Model Ultra Librarian TS3DV642RUARQ1 CAD Model

Description

The TS3DV642RUARQ1 is a state-of-the-art high-speed HDMI interface switch from Texas Instruments, designed to meet the advanced requirements of automotive infotainment and telematics systems. This robust component is engineered to provide seamless switching between HDMI/DVI inputs and outputs, ensuring high-quality video and audio transmission for an enhanced in-vehicle multimedia experience.

Key Features

  • High-Speed Performance: The TS3DV642RUARQ1 supports a wide range of data rates, making it suitable for high-definition multimedia applications. It is capable of handling data rates up to 3.4 Gbps, which allows for the transmission of 1080p video at 60 Hz or 4K resolution at 30 Hz.
  • Integrated Equalization: Equipped with built-in signal conditioning, the device offers adaptive equalization to compensate for signal degradation over long cable runs, ensuring the integrity and quality of the video and audio signals.
  • Automotive Grade: As a Q1-grade product, the TS3DV642RUARQ1 meets the stringent requirements of the automotive industry, including extended temperature ranges and reliability under harsh conditions.
  • Low Power Consumption: Designed with power efficiency in mind, the device minimizes power consumption, which is crucial for battery-powered applications within vehicles.
  • Compatibility: The switch is compatible with HDMI 1.4 and DVI 1.0 specifications, ensuring broad interoperability with a variety of multimedia sources and displays.

Applications

The TS3DV642RUARQ1 is ideal for use in a variety of automotive applications, including:

  • Rear-seat entertainment systems
  • Navigation and infotainment displays
  • Advanced driver assistance systems (ADAS) with video input requirements
  • Center console screens

Quality and Reliability

With Texas Instruments' commitment to quality, the TS3DV642RUARQ1 is manufactured to the highest standards. It offers excellent electromagnetic compatibility (EMC) performance, which is critical in the complex electronic environment of modern vehicles. The device also comes with Texas Instruments' support and warranty, ensuring a reliable solution for automotive manufacturers.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9978 $50.9626
41+ $2.4598 $100.8518
63+ $2.3829 $150.1227
87+ $2.3060 $200.6220
113+ $2.2292 $251.8996
151+ $1.9986 $301.7886
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess