EN
  • EN
  • DE

TS3L301

Part No TS3L301
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 16 BIT TO 8 BIT SPDT GIGABIT LAN SWITCH WITH LOW AND FLAT ON STATE RESISTANCE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1274328-TS3L301
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3L301 CAD Model

Description

Introducing the TS3L301 from Texas Instruments

The TS3L301 is a high-performance, 16-bit to 1-bit multiplexer/demultiplexer LAN switch with a unique design that makes it ideal for applications requiring a high-bandwidth switching path. Manufactured by the renowned Texas Instruments, this switch is part of their extensive range of interface products, designed to meet the demands of modern networking and communication systems.

Key Features

  • Wide Bandwidth: The TS3L301 boasts a wide bandwidth that supports high-speed signal transmission, ensuring minimal signal degradation and optimal performance for your network applications.
  • Low Power Consumption: With its efficient design, the TS3L301 operates with a low power consumption, making it an eco-friendly choice for energy-conscious enterprises.
  • High ESD Protection: The device features robust Electrostatic Discharge (ESD) protection, safeguarding it against the common issue of static electricity damage in electronic components.
  • Bi-Directional Interface: This switch can route data from 16-bit to 1-bit or from 1-bit to 16-bit, providing flexibility in how data is managed and transferred within your system.

Applications

The TS3L301 is particularly suited for use in various networking equipment such as:

  • LAN Routers and Switches
  • Server Interface Cards
  • Networking Hubs
  • Signal Gateways
  • Data Centers

Performance and Reliability

With Texas Instruments' commitment to high-quality manufacturing, the TS3L301 is designed to deliver both performance and reliability. The switch's architecture is optimized to handle high-speed data traffic with precision, ensuring that your network's integrity is never compromised. Moreover, its compatibility with 5-V, 3.3-V, and 2.5-V supply voltages makes it versatile for integration into a wide range of system designs.

Whether you're upgrading existing infrastructure or building a new network from scratch, the TS3L301 from Texas Instruments is a smart choice that promises to deliver seamless operation and long-term reliability. Its advanced features and robust design make it an indispensable component for any high-speed networking application.

For more information, detailed specifications, and application notes, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Texas Instruments
Lowest to $10.3384
Advanced Micro Devices
Need more? Email Us
Coilcraft
Lowest to $0.1042
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
STMicroelectronics
Lowest to $20.1698
Renesas Electronics America
Lowest to $105.8176
Altera
Need more? Email Us
Atmel
Lowest to $8.5447

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess