EN
  • EN
  • DE

TS3L301DGGRG4

Part No TS3L301DGGRG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC ETHERNET SWITCH 16X8 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Networking
Switch Circuit SPDT
Number of Channels 8
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 900MHz
Features 10/100,1000 Base-T, LVDS, LVPECL
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TSSOP
Win Source Part Number 048307-TS3L301DGGRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3L301DGGRG4 CAD Model

Description

Product Overview: TS3L301DGGRG4

The TS3L301DGGRG4 is a high-performance, 16-bit to 1-bit multiplexer/demultiplexer LAN switch from Texas Instruments, designed to provide efficient and reliable switching capabilities for networking applications. This device is an integral component for managing signal routing in various electronic systems, offering versatility and enhanced functionality for designers and engineers.

Key Features

  • High Bandwidth: The TS3L301DGGRG4 boasts a wide bandwidth that supports high-speed data transfer, making it suitable for gigabit Ethernet and other demanding applications.
  • Low Power Consumption: Engineered to be energy-efficient, this switch minimizes power usage, which is crucial for maintaining the longevity and reliability of the system it is integrated into.
  • Low Crosstalk: Crosstalk between channels is significantly reduced, ensuring signal integrity and improving overall system performance.
  • Bidirectional Operation: The device can route signals in both directions, from 16-bit to 1-bit or 1-bit to 16-bit, providing flexibility in signal management.
  • Wide Operating Temperature Range: The TS3L301DGGRG4 is designed to operate effectively across a broad temperature range, making it suitable for various environmental conditions.

Applications

The TS3L301DGGRG4 is ideal for use in a range of networking equipment, including:

  • Switches and Routers
  • Network Interface Cards (NICs)
  • Servers
  • Data Center Infrastructure
  • Telecommunication Systems

Quality and Reliability

As with all Texas Instruments products, the TS3L301DGGRG4 is manufactured to high standards, ensuring that it meets the rigorous requirements of industrial and commercial usage. The device is provided in a 48-pin TSSOP (DGGR) package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating easy integration into various circuit designs.

In summary, the TS3L301DGGRG4 from Texas Instruments is a robust and efficient solution for signal multiplexing and demultiplexing in high-speed data communication systems. Its combination of high bandwidth, low power consumption, and reduced crosstalk makes it a compelling choice for designers looking to optimize network performance.

You May Also Be Interested in

MACOM Technology Solutions
INTEGRATED CIRCUIT
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Fairchild/ON Semiconductor
FTBVP5SH50 / Switch IC Channel
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
NXP / Nexperia
IC MUX/DEMUX 2:1 4CH 42HVQFN / Switch IC Channel
Lowest to $1.1155
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Fairchild/ON Semiconductor
DC DC CNTRLR TRIPLE-OUT SYNC BUC / Switch IC Channel
Lowest to $0.5047
Broadcom Limited
IC PCI EXPRESS SWITCH 136AQFN
Lowest to $21.2239

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess