EN
  • EN
  • DE

TS3L500ERHURG4

Part No TS3L500ERHURG4
Manufacturer Texas Instruments
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case QFN
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 720941-TS3L500ERHURG4
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TS3L500ERHURG4 CAD Model

Description

Introducing the TS3L500ERHURG4 Ethernet Switch from Texas Instruments

The TS3L500ERHURG4 is a state-of-the-art 16-bit to 8-bit multiplexer/demultiplexer LAN switch from Texas Instruments, designed to provide a seamless and efficient switching solution for various networking applications. This high-performance component is engineered to address the needs of modern Ethernet systems, offering a perfect blend of speed, reliability, and versatility.

Key Features

  • High Bandwidth: With a wide bandwidth of 8 GHz, the TS3L500ERHURG4 ensures rapid data transfer, enabling high-speed networking and quick communication between devices.
  • Low Power Consumption: The switch is optimized for low power usage, making it an eco-friendly solution that helps reduce overall system power consumption.
  • Advanced Signal Integrity: It is built with enhanced signal integrity, which minimizes signal degradation and ensures that data is transmitted accurately over the network.
  • Multiple Configuration Options: This versatile switch supports various configurations, allowing users to tailor the network to their specific requirements.

Robust Design

The TS3L500ERHURG4 is housed in a compact QFN-48 package, offering a robust design that is both space-efficient and durable. Its design ensures that it can withstand the rigors of continuous operation in a wide range of environmental conditions.

Applications

Due to its flexibility and high performance, the TS3L500ERHURG4 is ideal for use in multiple applications, including:

  • Networking equipment such as routers, switches, and hubs
  • Data center infrastructure
  • Server interface networks
  • Enterprise computing systems

Easy Integration

Integrating the TS3L500ERHURG4 into your system is straightforward, thanks to its compatibility with industry-standard protocols and interfaces. Its user-friendly design ensures that it can be easily incorporated into existing and new designs without the need for extensive re-engineering or specialized knowledge.

Choose the TS3L500ERHURG4 from Texas Instruments for your networking solutions and experience a blend of performance, efficiency, and reliability that sets a new standard in Ethernet switching technology.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7536 $52.5504
33+ $3.0799 $101.6367
51+ $2.9837 $152.1687
70+ $2.8874 $202.1180
90+ $2.7912 $251.2080
120+ $2.5024 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess