EN
  • EN
  • DE
  • IT

TS5A22362YZPR

Part No TS5A22362YZPR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPDT 10DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPDT
Number of Circuits 2
Max On Resistance 740 mOhm
Channel-to-Channel Matching (ΔRon) 40 mOhm
Single Supply Voltage (V+) 2.3 V to 5.5 V
Max Switch Time (Ton,Toff) 80ns, 70ns
-3db Bandwidth 18.3MHz
Charge Injection 10pC
Channel Capacitance(CS off, CD off) 70pF
Max Leakage Current (IS off) 50nA
Crosstalk -78dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-DSBGA
Win Source Part Number 035153-TS5A22362YZPR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5A22362YZPR CAD Model

Description

Product Overview: TS5A22362YZPR by Texas Instruments

The TS5A22362YZPR is a state-of-the-art dual single-pole double-throw (SPDT) analog switch designed and manufactured by Texas Instruments, a leading name in the semiconductor industry. This high-performance switch is part of TI's extensive portfolio of switch and multiplexer devices, which are known for their reliability and versatility across a wide range of applications.

Key Features

  • Low On-State Resistance: The device boasts a low on-state resistance (typically 0.5 ohms), which ensures minimal signal distortion and power loss, making it ideal for high-fidelity audio and precise analog signal routing.
  • Wide Voltage Range: The TS5A22362YZPR operates over a broad supply voltage range of 2.3V to 5.5V. This makes it suitable for various applications, from battery-powered devices to industrial systems.
  • Bidirectional Signal Flow: Designed for bidirectional signal flow, this switch can handle analog and digital signals, increasing its utility in mixed-signal environments.
  • Low Crosstalk and Off-Isolation: Crosstalk and off-isolation are minimized, which is critical for applications where signal integrity is paramount.
  • 1.8V Logic Compatible: The control logic is compatible with 1.8V, allowing for integration with lower voltage processors and controllers.

Applications

The versatility of the TS5A22362YZPR makes it an excellent choice for a variety of applications, including:

  • Audio signal routing
  • Data acquisition systems
  • Communication systems
  • Portable and battery-powered devices
  • Sample and hold circuits
  • Medical equipment

Package and Quality

The TS5A22362YZPR comes in a compact, surface-mountable DSBGA package that is RoHS compliant, adhering to environmental standards. Texas Instruments ensures quality and performance, providing a robust solution for designers seeking a reliable analog switch for their next project.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their support team for assistance in integrating the TS5A22362YZPR into your design.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC MUX 16:1 100OHM 28SOIC
Lowest to $24.5403
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8749 $52.4940
140+ $0.7178 $100.4920
220+ $0.6954 $152.9880
300+ $0.6730 $201.9000
385+ $0.6505 $250.4425
515+ $0.5833 $300.3995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess