EN
  • EN
  • DE

TS5A3160DCKT

Part No TS5A3160DCKT
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 5-V/3.3-V SINGLE-CHANNEL 2:1 MULTIPLEXER/DEMULTIPLEXER | IC SWITCH SPDT SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Circuit SPDT
On-State Resistance (Maximum) 900mOhm
Channel-to-Channel Matching (ΔRon) 50mOhm
Supply Voltage , Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 6ns, 13ns
-3db Bandwidth 100MHz
Charge Injection 36.5pC
Channel Capacitance (CS(off), CD(off)) 18pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -64dB at 10MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Family Part Number TS5A3160
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1274419-TS5A3160DCKT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS5A3160DCKT CAD Model

Description

Product Overview: Texas Instruments TS5A3160DCKT

The Texas Instruments TS5A3160DCKT is a versatile and high-performance single-pole double-throw (SPDT) analog switch that is designed for 1.65-V to 5.5-V single-supply applications. This compact switch is housed in a space-saving 5-pin SC70 (SOT-323) package, making it an ideal choice for applications where board space is at a premium.

With its low on-state resistance of typically 0.9 ohms at 5 V, the TS5A3160DCKT provides excellent signal fidelity and reduces power loss, which is critical for power-sensitive designs. Moreover, the device features a break-before-make switching mechanism that minimizes signal disruption during state changes, thereby ensuring a smooth transition between the high and low states.

The TS5A3160DCKT is characterized for operation from -40°C to 85°C, making it suitable for a wide range of applications, including consumer electronics, communication systems, and portable devices. Its robust design and high reliability make it a preferred choice for engineers and designers looking for a switch that can withstand harsh operating conditions.

Key Features:

  • Low On-State Resistance: Typically 0.9 ohms at 5 V, which ensures minimal signal attenuation and power loss.
  • Wide Supply Voltage Range: 1.65 V to 5.5 V, accommodating a variety of logic levels and making it versatile for multiple applications.
  • Break-Before-Make Switching: This feature prevents signal interference during state transitions.
  • Single-Supply Operation: Simplifies design and reduces component count by eliminating the need for dual supplies.
  • High Temperature Operation: Reliable performance across a wide temperature range from -40°C to 85°C.
  • Compact Package: SC70 (SOT-323) 5-pin package enables use in space-constrained applications.

The TS5A3160DCKT by Texas Instruments represents a reliable and efficient solution for routing analog and digital signals in your electronic designs. With its low on-state resistance, wide operating voltage range, and compact form factor, this analog switch is engineered to meet the stringent requirements of today's sophisticated electronic circuits.

You May Also Be Interested in

Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4334 $52.0080
285+ $0.3556 $101.3460
440+ $0.3445 $151.5800
600+ $0.3334 $200.0400
780+ $0.3223 $251.3940
1,040+ $0.2889 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,430 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess