Product Overview: Texas Instruments TS5A3167DBVT
The TS5A3167DBVT from Texas Instruments is a high-performance, single-pole double-throw (SPDT) analog switch that is designed to operate within a 1.65-V to 5.5-V VCC range. This versatile switch is well-suited for a variety of applications, including signal routing in audio, video, and data communications systems.
Key Features
- Low On-State Resistance: The device features a low on-state resistance of typically 0.75 Ω at 2.7 V VCC, which minimizes signal attenuation and power loss, ensuring high performance in signal switching applications.
- Wide Operating Voltage Range: With a broad VCC range of 1.65 V to 5.5 V, the TS5A3167DBVT is flexible and can be used in systems with varying power supply levels.
- High Speed: The switch offers fast switching speeds, which is critical for applications requiring quick signal routing changes with minimal delay.
- Low Power Consumption: Its design is optimized for low power consumption, making it an ideal choice for battery-powered devices.
- Break-Before-Make Switching: This feature ensures that there is no momentary short-circuit when switching from one channel to another, providing a reliable and safe operation.
Applications
The TS5A3167DBVT is suitable for a wide range of applications, such as:
- Cellular Phones
- PDAs
- Portable Media Players
- Signal Routing in Audio/Video Equipment
- Data Acquisition Systems
- Communication Systems
Package and Quality
Encased in a compact SOT-23-6 package, the TS5A3167DBVT is designed for space-constrained applications. It is also characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide temperature range. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting stringent industry standards for performance and reliability.