EN
  • EN
  • DE

LM5000SD-3

Part No LM5000SD-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description High Voltage Switch Mode Regulator | IC REG MULTI CONFG ADJ 16WSON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Adjustable
Voltage - Input (Minimum) 3.1V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.1V
Maximum Output Voltage 80V (Switch)
Output Current 1.35A (Switch)
Switching Frequency 300kHz, 700kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WFDFN Exposed Pad
Supplier Device Package 16-WSON (5x5)
Family Part Number LM5000
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200174-LM5000SD-3
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM5000SD-3 CAD Model

Description

The LM5000SD-3 from Texas Instruments is a high-performance integrated power converter designed for a wide range of applications. This advanced component is a testament to Texas Instruments' commitment to providing innovative solutions that meet the evolving needs of modern electronics.

Key Features:

  • Versatile Input Voltage: The LM5000SD-3 is capable of handling an input voltage range that makes it suitable for various systems, ensuring flexibility and adaptability in different power environments.
  • High-Efficiency Operation: With its high-efficiency design, this power converter reduces power loss during operation, which leads to lower heat generation and improved overall system performance.
  • Adjustable Output Voltage: The output voltage of the LM5000SD-3 can be finely tuned to meet the specific requirements of the application, providing precise power delivery and enhancing the performance of the end product.
  • Compact Footprint: The device comes in a compact package that allows for easy integration into space-constrained applications, without compromising on power or efficiency.
  • Thermal Protection: Built-in thermal protection features safeguard the LM5000SD-3 against overheating, ensuring reliable operation even under strenuous conditions.
  • Stable Operation: The LM5000SD-3 is designed to maintain stable operation throughout its working range, contributing to the longevity and dependability of the systems it powers.

Applications:

The LM5000SD-3 is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking infrastructure
  • Industrial systems
  • Automotive electronics
  • Portable devices

With its robust design and comprehensive feature set, the LM5000SD-3 from Texas Instruments stands out as a superior choice for designers and engineers seeking a reliable power conversion solution. Its adaptability and high performance make it an essential component in any power-sensitive application.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess