EN
  • EN
  • DE

MIC2937A-5.0WU

Part No MIC2937A-5.0WU
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.75A TO263-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 26V
Nominal Output Voltage (Min/Fixed) 5V
Output Current 750mA
Operating Supply Current 300μA to 16mA
Control Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TO-263-3
Win Source Part Number 1076330-MIC2937A-5.0WU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2937A-5.0WU CAD Model

Description

Product Overview: MIC2937A-5.0WU by Microchip Technology

The MIC2937A-5.0WU is a robust linear voltage regulator designed by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is engineered to deliver a fixed output voltage of 5.0V with an impressive output current capability of up to 750mA. The MIC2937A-5.0WU is an ideal solution for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Output Voltage: Precisely regulated 5.0V output, making it suitable for powering sensitive electronic components that require a consistent voltage level.
  • High Output Current: Capable of delivering up to 750mA, which is sufficient for a variety of medium-power applications.
  • Low Dropout Voltage: Features a low dropout voltage, enhancing its efficiency and allowing it to operate effectively even when the input voltage is close to the output voltage.
  • Thermal Overload Protection: Integrated thermal overload protection safeguards the device and the system from damage due to excessive heat.
  • Short Circuit Protection: Built-in short circuit protection ensures the longevity of the regulator and the safety of the application in the event of a fault condition.
  • Package Type: The MIC2937A-5.0WU comes in a TO-263 (D2PAK) package, which is known for its excellent power dissipation capabilities.

Applications

The versatility of the MIC2937A-5.0WU makes it suitable for a broad array of applications, including but not limited to:

  • Battery-powered devices
  • Microprocessor and microcontroller systems
  • Peripheral power supplies
  • Portable electronics
  • Automotive electronics

Reliability and Performance

With Microchip Technology's reputation for quality and performance, the MIC2937A-5.0WU is manufactured to meet high standards of reliability. Its robust design ensures stable operation over a wide range of temperatures and external conditions, making it a trusted choice for designers and engineers seeking a high-performance power management solution.

Whether you are developing a new project or upgrading an existing system, the MIC2937A-5.0WU from Microchip Technology offers the performance and reliability needed to meet your power supply requirements.

You May Also Be Interested in

SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2002 $52.0020
24+ $4.2668 $102.4032
37+ $4.1335 $152.9395
50+ $4.0001 $200.0050
65+ $3.8668 $251.3420
87+ $3.4668 $301.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,395 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess