EN
  • EN
  • DE

MSC1210Y4

Part No MSC1210Y4
Manufacturer Texas Instruments
Description Precision Analog-to-Digital Converter (ADC) with 8051 Microcontroller and Flash Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1227097-MSC1210Y4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSC1210Y4 CAD Model

Description

The Texas Instruments MSC1210Y4 is a highly integrated, precision analog-to-digital converter (ADC) that offers an exceptional combination of high-resolution measurement and on-chip data processing capabilities. Designed to cater to a wide range of demanding applications, this product stands out for its precision data acquisition and control systems.

Key Features

  • High-Resolution ADC: The MSC1210Y4 features a 24-bit delta-sigma ADC which provides high accuracy and low noise performance, making it ideal for precision measurement applications.
  • Embedded Memory: It includes 64KB of flash memory and 2KB of RAM, enabling complex on-chip data processing and reducing the need for external memory components.
  • Integrated Microcontroller: The device integrates a high-performance, 8051-compatible microcontroller that offers a flexible and programmable solution for a variety of applications.
  • Multiple Interface Options: With a versatile set of communication interfaces, including SPI, I2C, and UART, the MSC1210Y4 ensures easy integration into existing systems.
  • On-Chip Calibration: The device supports on-chip calibration to maintain accuracy over time and across various environmental conditions.
  • Low Power Consumption: Designed for power-sensitive applications, the MSC1210Y4 operates with low power consumption, extending the life of battery-operated devices.

Applications

The MSC1210Y4 is well-suited for a variety of high-precision applications such as industrial weighing systems, pressure and temperature measurement, medical instrumentation, and scientific analysis equipment. Its robust design and integrated features make it a reliable choice for engineers and designers seeking to improve the performance and efficiency of their systems.

Conclusion

With its high-resolution ADC, embedded memory, and integrated microcontroller, the Texas Instruments MSC1210Y4 is a powerful tool for precision data acquisition. Its low power consumption and extensive interface options further enhance its applicability in a range of sophisticated measurement and control systems. The MSC1210Y4 continues Texas Instruments' tradition of delivering products that combine performance with practicality, making it an excellent choice for professionals in the field of precision electronics.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.8005 $65.6010
4+ $26.9133 $107.6532
6+ $26.0722 $156.4332
8+ $25.2312 $201.8496
11+ $24.3902 $268.2922
14+ $21.8670 $306.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,890 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess