EN
  • EN
  • DE

ADS8509IBDBR

Part No ADS8509IBDBR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 16BIT SAR 28SSOP / 16-BIT 250-KSPS SERIAL CMOS SAMPLING ANALOG-TO-DIGITAL CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Number of Bits 16
Sampling Rate (Per Second) 250k
Number of Inputs 1
Input Type Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package 28-SSOP
Mounting Style SMD
Part Number Series ADS8509
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813911-ADS8509IBDBR
Ultra Librarian 3D Model Ultra Librarian ADS8509IBDBR CAD Model

Description

Product Overview: Texas Instruments ADS8509IBDBR

The ADS8509IBDBR is a precision, high-speed, 16-bit Analog-to-Digital Converter (ADC) from Texas Instruments, designed to offer exceptional performance in a range of applications that require accurate data acquisition and signal processing. This ADC features a complete sampling-and-hold circuit, which enables accurate sampling of input signals up to its maximum sampling rate. It is ideal for industrial automation, instrumentation, medical equipment, and any other systems where precise and reliable data conversion is necessary.

At the heart of the ADS8509IBDBR is its 16-bit sampling ADC which boasts a maximum sampling rate of 250 kilosamples per second (kSPS). This high-speed capability ensures that rapidly changing signals are captured with high fidelity, making the device suitable for high-frequency signal applications. The converter utilizes a successive approximation register (SAR) architecture, which provides a balanced combination of speed, power efficiency, and size, making it a versatile choice for a broad array of end-uses.

The ADS8509IBDBR also offers a flexible input range, which includes a ±10V input range, allowing it to interface with a variety of signal levels directly. This feature simplifies the design process by reducing the need for additional scaling circuitry. Moreover, the device includes a parallel interface, which facilitates easy integration with microcontrollers, DSPs, and FPGAs, providing a straightforward digital output of the converted data.

With its low power consumption and a 5V single-supply operation, the ADS8509IBDBR is designed for power-sensitive applications. It also includes an auto-power-down feature, which further reduces power usage when the converter is not in active operation. The ADC comes in a compact SSOP (Shrink Small Outline Package), which is beneficial for designs where space is at a premium.

For reliability and performance, the ADS8509IBDBR is fully specified over the industrial temperature range (-40°C to +85°C), ensuring consistent operation under varying environmental conditions. Texas Instruments' commitment to quality means that this ADC is a dependable component for precision data acquisition tasks.

In summary, the ADS8509IBDBR from Texas Instruments is a high-performing, 16-bit ADC offering high-speed data conversion, a wide input range, and low power consumption, making it an excellent choice for a multitude of precision applications in the industrial, medical, and instrumentation sectors.

You May Also Be Interested in

Analog Devices Inc.
16-Bit, 250 kSPS PulSAR ADC in MSOP/QFN
Lowest to $15.8952
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $26.8840
Maxim Integrated
IC ADC 8BIT MPU COMP 18-DIP
Lowest to $20.7715
Maxim Integrated
Low-Power, 12-Bit Sampling ADCs with Internal Reference and Power-Down | IC ADC 12BIT SAR 24SOIC
Lowest to $28.4659
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Linear Technology
16-Bit, 160Msps ADC | IC ADC 16BIT PIPELINED 64QFN
Lowest to $1,125.3732
Texas Instruments
16-CHANNEL, 24-BIT ANALOG-TO-DIGITAL CONVERTER | IC ADC 24BIT SIGMA-DELTA 48HTQFP
Lowest to $42.5126
Texas Instruments
8-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 INPUTS | IC ADC 8BIT SAR 20SOIC
Lowest to $6.4071

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2188 $72.4376
4+ $29.7180 $118.8720
6+ $28.7894 $172.7364
8+ $27.8607 $222.8856
10+ $26.9320 $269.3200
13+ $24.1459 $313.8967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 528 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess