EN
  • EN
  • DE

TS5A3359DCURG4

Part No TS5A3359DCURG4
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description 1-Ω SP3T ANALOG SWITCH 5-V/3.3-V SINGLE-CHANNEL 3:1 MULTIPLEXER/DEMULTIPLEXER | IC SWITCH SP3T SINGLE 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Switch Circuit SP3T
On-State Resistance (Maximum) 900mOhm
Channel-to-Channel Matching (ΔRon) 100mOhm
Supply Voltage , Single (V+) 1.65V ~ 5.5V
Switch Time (Ton, Toff) (Maximum) 21ns, 10.5ns
-3db Bandwidth 75MHz
Charge Injection 20pC
Channel Capacitance (CS(off), CD(off)) 18pF, 54pF
Current - Leakage (IS(off)) (Maximum) 20nA
Crosstalk -64dB at 1MHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package 8-VSSOP
Family Part Number TS5A3359
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1274421-TS5A3359DCURG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Portable Devices, Audio, Imaging, Video & Vision, Computers & Computer Peripherals, Wireless
Ultra Librarian 3D Model Ultra Librarian TS5A3359DCURG4 CAD Model

Description

Product Overview: TS5A3359DCURG4

The TS5A3359DCURG4 is a high-performance, single-pole double-throw (SPDT) analog switch designed and manufactured by Texas Instruments. This precision switch is ideally suited for a variety of applications including signal routing in communication, test equipment, and data acquisition systems.

Key Features

  • Low On-State Resistance: The device features a low on-state resistance (RON) typically around 0.9 Ω, which ensures minimal signal distortion and power loss when the switch is in the conducting state.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 1.65V to 5.5V, making it versatile for use in both low-voltage and standard systems.
  • High-Speed Switching: With a fast switching speed, the TS5A3359DCURG4 is capable of handling high-bandwidth signals without significant latency, which is critical for high-speed data and signal processing.
  • Low Charge Injection: The switch exhibits low charge injection, which minimizes the glitch energy transferred to the signal path during switching events, preserving signal integrity.
  • Single Supply Operation: Its single supply operation simplifies the power supply design and reduces the overall power requirements of the system.
  • Break-Before-Make Switching: This feature ensures that no short-circuit occurs between the NC (Normally Closed) and NO (Normally Open) paths when transitioning from one state to another.

Applications

The TS5A3359DCURG4's versatility allows it to be used in various applications, such as:

  • Audio and Video Signal Routing
  • Cellular Phones
  • Signal Gating
  • Sample and Hold Circuits
  • Analog and Digital Multiplexing

Package and Reliability

This analog switch is available in a compact 8-pin VSSOP (DGK) package, which is suitable for space-constrained applications. The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions. Moreover, the TS5A3359DCURG4 is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability.

With its robust design and high functionality, the TS5A3359DCURG4 from Texas Instruments stands out as a superior choice for designers seeking a reliable and efficient analog switching solution.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIPLEXER DUAL 16X1 48LFCSP
Lowest to $26.1941
Texas Instruments
IC SW SPDT-NO/NC 240OHM 16TSSOP
Lowest to $0.3493
Siliconix
IC SW SPST-NO/NCX4 1.5OHM 16QFN
Lowest to $10.1866
Toshiba Semiconductor and Storage
TC4052BFT(EL,N) Toshiba Encoders, Decoders, Multiplexers & Demultiplexers CMOS Logic 4-Ch 6ns 3V to 18V datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
4Ω 1 LFCSP-48(7x7) Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $52.3881
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Monolithic Power Systems Inc.
IC SWITCH SPDT X 2 450MOHM 10QFN
Lowest to $11.6418

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6986 $52.3950
175+ $0.5732 $100.3100
275+ $0.5553 $152.7075
375+ $0.5374 $201.5250
485+ $0.5195 $251.9575
645+ $0.4657 $300.3765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,200 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess