EN
  • EN
  • DE

TS5A4594DBVR

Part No TS5A4594DBVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Single SPST 5-Pin SOT-23 T/R / IC SWITCH SPST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 2 V to 5.5 V
Max Switch Time (Ton,Toff) 17ns, 14ns
-3db Bandwidth 450MHz
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 6.5pF, 6.5pF
Max Leakage Current (IS off) 500pA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 056025-TS5A4594DBVR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name TS5A4594
Introduction Date September 01, 2003
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS5A4594DBVR CAD Model

Description

Product Overview: Texas Instruments TS5A4594DBVR

The Texas Instruments TS5A4594DBVR is a high-performance, single-pole double-throw (SPDT) analog switch designed for precision applications in modern electronic devices. This switch is part of TI's extensive range of semiconductor products and is known for its reliability and efficiency. It is an ideal component for signal routing in various applications, including audio, video, and data communication systems.

Key Features

  • Low On-Resistance: With a typical on-resistance of only 0.5 ohms, the TS5A4594DBVR ensures minimal signal distortion and voltage drop, providing excellent signal integrity.
  • Single Supply Operation: This device operates from a single 2.3V to 5.5V power supply, making it compatible with a wide range of other electronic components and systems.
  • Break-Before-Make Switching: The switch configuration ensures that there is no momentary short circuit when switching between signals, enhancing the reliability of the device.
  • Low Power Consumption: It features low power consumption, which is critical for battery-powered devices, helping to extend their operational life.
  • High ESD Protection: The device offers excellent electrostatic discharge (ESD) protection, which is essential for maintaining the longevity and performance of electronic circuits.
  • Small Package Size: The TS5A4594DBVR comes in a compact SOT-23-6 package, which is suitable for space-constrained applications.

Applications

The versatility of the TS5A4594DBVR makes it suitable for a wide array of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Portable Electronic Devices
  • Sample and Hold Circuits
  • Test Equipment

Ordering and Packaging

The TS5A4594DBVR is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. It is RoHS compliant and adheres to industry standards for environmental safety and sustainability. For detailed specifications, technical documents, and ordering information, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Intersil
IC SW SPST-NO/NCX2 45OHM 16SOIC
Lowest to $43.4853
Renesas Electronics America
IC MUX 8:1 100OHM 16TSSOP
Lowest to $1.1964
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Analog Devices Inc.
IC SWITCH SP8T X 2 450OHM 28CDIP
Lowest to $31.1658
Harris Corporation
SINGLE 8-CHANNEL CMOS ANALOG MUL / Circuit IC Switch
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Renesas Electronics America
IC SW SPST-NOX4 35OHM 16TSSOP
Lowest to $3.4926

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2249 $50.6025
545+ $0.1845 $100.5525
840+ $0.1788 $150.1920
1,160+ $0.1730 $200.6800
1,500+ $0.1672 $250.8000
2,005+ $0.1499 $300.5495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 301,009 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess