EN
  • EN
  • DE

TSB41AB1ZQE

Part No TSB41AB1ZQE
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC CABLE TXRX/ARBITER 64-BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 2/2
Duplex Half
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-BGA Microstar Junior (5x5)
Win Source Part Number 056037-TSB41AB1ZQE
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB41AB1ZQE CAD Model

Description

The TSB41AB1ZQE is a robust physical layer device from Texas Instruments, designed for high-speed communication over FireWire (IEEE 1394) bus interfaces. This integrated circuit is crafted to handle data rates of 100, 200, and 400 Mbps, making it an excellent choice for applications requiring fast and reliable data transfer.

Key Features

  • High-Speed Data Transfer: Supports S100, S200, and S400 transfer rates, ensuring compatibility with a wide range of FireWire devices and applications.
  • Enhanced Connectivity: Provides a link between the communication protocol layer and the physical layer, facilitating seamless data transmission over the FireWire bus.
  • Robust Protection: Equipped with features such as over-current protection, under-voltage lockout, and thermal shutdown, the TSB41AB1ZQE ensures reliable operation under various conditions.
  • Flexible Power Supply: Operates with a 3.3V supply voltage, with 5V tolerant I/Os, making it compatible with a range of system power designs.
  • Package Options: Available in a compact 80-pin PZQ package, it is suitable for space-constrained applications while providing adequate pin access for design flexibility.

Applications

The TSB41AB1ZQE is ideal for a multitude of applications that benefit from FireWire's high-speed data capabilities. These include:

  • Consumer electronics, such as digital cameras, camcorders, and personal computers
  • Professional audio and video equipment where reliable and fast data streaming is crucial
  • External storage devices, including hard drives and solid-state drives
  • Networking and communication devices that require high-speed data exchange

Reliability and Quality

With Texas Instruments' reputation for quality and reliability, the TSB41AB1ZQE is manufactured to meet high standards, ensuring stable performance and longevity in your products. Its robust design and protection features make it a dependable choice for developers and engineers looking to integrate FireWire capabilities into their systems.

You May Also Be Interested in

Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess