EN
  • EN
  • DE

TSB43CA42

Part No TSB43CA42
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description TI iceLynx-Micro™ IEEE 1394a-2000 Consumer Electronics Solution
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1274638-TSB43CA42
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB43CA42 CAD Model

Description

The TSB43CA42 from Texas Instruments is a high-performance integrated circuit designed to handle data communication in accordance with the IEEE 1394a-2000 standard, commonly known as FireWire or i.LINK. This device is specifically engineered to provide seamless interface solutions for digital audio, digital video, and other high-speed serial data transfer applications.

Key Features

  • Compliance: Fully compliant with the 100M bits/s, 200M bits/s, and 400M bits/s data transfer rates as defined in the IEEE 1394a standard.
  • Two Cable Ports: Equipped with two fully independent cable ports, each with its own cable bias and monitoring circuitry.
  • Integrated Arbiter: The on-chip arbiter is capable of arbitrating between the two ports without any external intervention, simplifying design and reducing component count.
  • Deep FIFOs: Built-in FIFOs for asynchronous and isochronous data packets ensure smooth data flow and efficient handling of bandwidth.
  • Power Management: Advanced power management features including multiple power-down modes for reduced power consumption during idle or inactive states.
  • Package Options: Available in a compact 80-pin TQFP (Thin Quad Flat Package), which is suitable for space-constrained applications.

Applications

The TSB43CA42 is ideal for a wide range of applications that require high-speed serial data transfer. These include:

  • Consumer electronics like digital cameras, camcorders, and personal computers
  • Professional audio and video equipment
  • Networking and telecommunication devices
  • Automotive and industrial control systems

Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes detailed datasheets, application notes, and design resources. The company's online forums and technical support services provide additional assistance to ensure a smooth design and development process for products incorporating the TSB43CA42.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
STMicroelectronics
Lowest to $20.1698
Linear Technology
Lowest to $9.1303
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Atmel
Lowest to $8.5447
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7648 $67.5296
4+ $27.7045 $110.8180
6+ $26.8387 $161.0322
8+ $25.9730 $207.7840
10+ $25.1072 $251.0720
14+ $22.5099 $315.1386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess