EN
  • EN
  • DE

TSB81BA3A

Part No TSB81BA3A
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Win Source Part Number 396202-TSB81BA3A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB81BA3A CAD Model

Description

The TSB81BA3A, manufactured by Texas Instruments, is a pivotal component in the realm of high-speed data transmission. This integrated circuit is a three-port cable transceiver/arbiter PHY that provides the physical layer functions needed to implement a three-port node in a cable-based IEEE 1394 network.

Key Features

  • Compliance: Fully compliant with IEEE 1394a-2000 as well as 1394b-2002 standards, ensuring seamless integration with existing and future FireWire systems.
  • Data Rates: Capable of supporting S100β (98.304 Mbps), S200β (196.608 Mbps), and S400β (393.216 Mbps) data rates, making it versatile for various high-speed applications.
  • Ports: Equipped with three fully compliant cable ports, each capable of 1394b bilingual PHY-link communication, which provides a robust and flexible interface.
  • Enhanced Features: Includes features such as arbitration acceleration for enhanced bus utilization, port disable capability, and hot-plug detection, which contribute to improved performance and user experience.
  • Power Management: Offers advanced power management with multiple power-down states for energy efficiency.

Applications

The TSB81BA3A is ideal for a variety of high-performance applications that require reliable data transfer. These include consumer electronics, personal computing devices, digital audio and video editing, external storage, and other multimedia applications where the integrity and speed of data transfer are critical.

Technical Specifications

  • Supply Voltage: Operates at 1.8V I/O supply voltage and 3.3V core supply voltage, compatible with most system power designs.
  • Package: Available in a compact 80-pin MicroStar Junior BGA package, saving valuable board space for dense designs.
  • Temperature Range: Designed to operate within an industrial temperature range, making it suitable for a wide range of environmental conditions.

Overall, the TSB81BA3A by Texas Instruments is a robust and reliable solution for implementing IEEE 1394 network connections, offering high-speed performance, energy efficiency, and a broad range of features that cater to the needs of modern high-speed data communication systems.

You May Also Be Interested in

Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4041 $52.0205
12+ $8.5367 $102.4404
19+ $8.2700 $157.1300
25+ $8.0032 $200.0800
33+ $7.7364 $255.3012
44+ $6.9361 $305.1884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess