EN
  • EN
  • DE

TSB81BA3DPFP

Part No TSB81BA3DPFP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX/ARBITER 3-PORT 80-HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 6/6
Duplex Half
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 035277-TSB81BA3DPFP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB81BA3DPFP CAD Model

Description

Introducing the TSB81BA3DPFP from Texas Instruments

The TSB81BA3DPFP is a cutting-edge integrated circuit designed and manufactured by the renowned Texas Instruments. This high-performance device is part of the PHY-Link Layer family, specifically tailored for applications that require robust serial data communication. It is a perfect fit for systems that demand high-speed data transfer, such as multimedia interfaces, digital audio/video networks, and storage networks.

At the heart of the TSB81BA3DPFP is the IEEE 1394b technology, which provides serial bus standards for high-speed data transfer. This device supports data rates of 100Mbits/s, 200Mbits/s, 400Mbits/s, 800Mbits/s, and even up to 1600Mbits/s, offering a versatile range of speeds to cater to different requirements. The flexibility in speed makes it an ideal choice for a variety of multimedia and high-definition applications.

The TSB81BA3DPFP boasts a three-port cable transceiver/arbiter that features two bilingual 1394b cable ports and one 1394a-2000 fully compliant cable port. This allows for seamless integration with existing 1394a infrastructure while also providing the benefits of the enhanced 1394b standard. The device is designed with a focus on reliability and efficiency, featuring technology that minimizes power consumption during operation, making it suitable for portable and power-sensitive applications.

One of the key features of the TSB81BA3DPFP is its support for the beta mode repeater function, which allows for the extension of cable length beyond the typical limits of standard 1394b cables. This feature is particularly useful for professional audio/video setups where long cable runs are necessary. Moreover, the TSB81BA3DPFP includes advanced features such as port event interrupt, a vendor-unique diagnostic bus, and an integrated 1.8V to 3.3V regulator, which simplifies power management within the system.

Designed with a 64-pin PFP package, the TSB81BA3DPFP is not only robust but also compact, making it an excellent choice for space-constrained applications. Texas Instruments' commitment to quality ensures that the TSB81BA3DPFP meets the high standards expected by industry professionals, making it a reliable and high-performing addition to any data-intensive application.

Overall, the TSB81BA3DPFP from Texas Instruments stands out as a superior solution for high-speed data transfer needs, providing unparalleled performance and reliability for a wide range of applications.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $8.7970
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5316 $50.1264
10+ $10.2824 $102.8240
16+ $9.9611 $159.3776
21+ $9.6397 $202.4337
27+ $9.3184 $251.5968
36+ $8.3544 $300.7584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,913 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess