EN
  • EN
  • DE

TSC2003IR

Part No TSC2003IR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CNTRLLR 16-TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Interface I2C
Voltage Reference Internal
Operating Supply Voltage 2.5 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 16-TSSOP
Win Source Part Number 798465-TSC2003IR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2003IR CAD Model

Description

Introducing the TSC2003IR Touch Screen Controller from Texas Instruments

The TSC2003IR is a state-of-the-art touch screen controller designed by Texas Instruments, aimed at providing an efficient and reliable interface for touch-sensitive devices. This compact and versatile controller is perfect for portable devices such as smartphones, tablets, and handheld terminals, where space is at a premium and performance is paramount.

At the heart of the TSC2003IR is a 12-bit analog-to-digital converter (ADC) that ensures high-resolution touch screen sensing, enabling precise and smooth user interactions. The device supports a 4-wire resistive touch screen interface, which is widely used in the industry due to its cost-effectiveness and durability. The TSC2003IR's ability to accurately detect touch location and pressure makes it an ideal choice for a variety of applications.

One of the key features of the TSC2003IR is its on-chip temperature sensor, which provides additional functionality for temperature monitoring within the device. This can be crucial for maintaining optimal performance and protecting the device from overheating. Additionally, the controller includes an auxiliary input channel that can be used for interfacing with other sensors, further expanding its utility.

The TSC2003IR offers a versatile I2C interface, which enables easy communication with microprocessors or microcontrollers in a system. This interface is known for its simplicity and effectiveness, allowing for seamless integration into a wide range of electronic systems. The controller operates on a low-voltage power supply, ranging from 2.7V to 3.6V, making it suitable for battery-powered applications where power efficiency is essential.

Texas Instruments has designed the TSC2003IR with power-saving features, including a low-power sleep mode, ensuring that the device conserves energy when not actively detecting touches. This contributes to the extended battery life of the overall system, which is particularly important for mobile and handheld devices.

In summary, the TSC2003IR from Texas Instruments is a highly accurate, versatile, and power-efficient touch screen controller that is well-suited for a variety of touch-enabled devices. Its combination of high-resolution ADC, temperature sensing, and auxiliary input makes it a comprehensive solution for advanced touch screen applications.

You May Also Be Interested in

Rohm Semiconductor
IC CTRLR TOUCH SCREEN 28VQFN
Lowest to $4.8780
Analog Devices Inc.
IC ADC 12BIT CTLR TOUCH 16LFCSP
Lowest to $3.7523
Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Analog Devices Inc.
IC ADC 12BIT CTRLR TOUCH 12WLCSP
Lowest to $4.1688
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Cypress Semiconductor Corp
IC MCU 32BIT 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $15.8608
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess