EN
  • EN
  • DE

MC74HC02A

Part No MC74HC02A
Manufacturer ON Semiconductor
Description Quad 2-Input NOR Gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1219344-MC74HC02A
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MC74HC02A CAD Model

Description

ON Semiconductor MC74HC02A Quad 2-Input NOR Gate

The MC74HC02A from ON Semiconductor is a high-performance, quad 2-input NOR gate that integrates four independent NOR gates into a single package. This integrated circuit is part of the high-speed CMOS family and is fabricated with silicon gate CMOS technology. The MC74HC02A is designed to operate with a power supply range of 2V to 6V, making it suitable for a wide variety of applications in the consumer, automotive, and industrial markets.

The device offers a balanced propagation delay and transition times, which ensures significant power savings and reliable performance over a broad voltage range. The MC74HC02A is capable of driving up to 10 LSTTL loads, which is a testament to its versatility and the ability to interface with other logic families. The low input current of 1µA (maximum) at 25°C not only conserves energy but also minimizes the impact on the circuits that are driving the inputs.

One of the key features of the MC74HC02A is its high noise immunity, which is characteristic of CMOS devices. This makes it an excellent choice for applications that are sensitive to electrical noise or require stable operation under varying environmental conditions. The NOR gate's functionality is fundamental in digital electronics, and the MC74HC02A can be used in a variety of logic circuits, including oscillators, logic gate combinations, and control circuits.

ON Semiconductor ensures that the MC74HC02A meets stringent quality and reliability standards. The device is available in different package options, including the popular SOIC and TSSOP, which provide flexibility for PCB design and space-saving considerations. The MC74HC02A is also lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

In summary, the MC74HC02A from ON Semiconductor is a reliable and efficient solution for implementing NOR logic functions in a wide array of electronic systems. With its low power consumption, high noise immunity, and compatibility with other logic families, it stands out as a smart choice for designers looking to optimize their digital logic applications.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess