EN
  • EN
  • DE
  • IT

TSC2004IYZKR

Part No TSC2004IYZKR
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC I2C TCH SCREEN CTRLR 24-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference External
Supply Voltage - Operating 1.2 V to 3.6 V
Operating Supply Current 797μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-DSBGA (2.57x2.57)
Win Source Part Number 035289-TSC2004IYZKR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC2004IYZKR CAD Model

Description

The TSC2004IYZKR is a state-of-the-art touch screen controller product from the renowned semiconductor manufacturer, Texas Instruments. Designed to offer high performance and reliability, this product is an integral component for modern touch screen applications. The TSC2004 belongs to a family of resistive touch screen controllers that are optimized for portable equipment where power and board space are at a premium.

Key Features

  • Touch Screen Controller Type: The TSC2004IYZKR is a resistive touch screen controller, which means it is designed to interface with 4-wire touch screens.
  • Interface: It incorporates an I2C serial interface, which simplifies the integration with a host controller and minimizes the need for a large number of I/O pins.
  • Resolution: The device offers a 12-bit resolution, ensuring precise touch location detection and a smooth user experience.
  • Power Efficiency: With its low power consumption, the TSC2004IYZKR is ideal for battery-powered devices, helping to extend the operational life of the product.
  • Packaging: The controller is available in a compact QFN package, making it suitable for space-constrained applications.

Applications

The TSC2004IYZKR is versatile and can be used in a wide range of applications, including but not limited to:

  • Smartphones
  • Personal digital assistants (PDAs)
  • Point-of-sale (POS) terminals
  • Portable media players
  • Navigation systems
  • Medical monitoring devices

Technical Specifications

For developers and product designers, the TSC2004IYZKR offers a robust set of technical specifications that ensure seamless integration and operation within their projects:

  • Supply Voltage: Operates from 2.7V to 3.3V
  • Operating Temperature: Ranges from -40°C to +85°C, suitable for various environments.

Conclusion

The TSC2004IYZKR from Texas Instruments represents a blend of performance, power efficiency, and compact design. It is an excellent choice for designers looking to implement a touch interface in their next-generation portable devices. With Texas Instruments' reputation for quality and support, the TSC2004IYZKR is a reliable component that can help streamline the design process and bring products to market more quickly.

You May Also Be Interested in

Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 73BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH 47BGA / Touchscreen Controller Interface
Need more? Email Us
Infineon Technologies
IC MCU TRUETOUCH 56QFN / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 56-QFN (6x6)
Need more? Email Us
Microchip Technology
IC SCREEN CNTRL 12BIT 20SOIC
Lowest to $17.4627
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Cypress Semiconductor Corp
IC MCU TRUETOUCH 70BGA / Touchscreen Controller 2 Wire Capacitive 32 b I²C, SPI Interface 70-BGA (5.5x5.5)
Lowest to $40.9090
Infineon Technologies
IC SUBSYSTEM TRUE TOUCH / Touchscreen Controller Interface
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0704 $52.9152
30+ $3.3399 $100.1970
47+ $3.2355 $152.0685
64+ $3.1311 $200.3904
83+ $3.0268 $251.2244
111+ $2.7136 $301.2096
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,700 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess